location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ServeRAID-8s SAS/SATA Controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ServeRAID-8s SAS/SATA Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39R8765
Category:
These run a peripheral device and are either contained on a plug-in expansion board or on the motherboard. In larger computers, a controller may be contained on one or more boards or in an external, stand-alone cabinet.
Peripheral Controllers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:08:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM ServeRAID-8s SAS/SATA Controller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Controller interface type: PCI Express
  • - 167.8 x 14.5 x 69 mm
  • - 5 kg
  • - Operating temperature (T-T): 10 - 35 °C
Warranty: 1 Jear
Long product name IBM ServeRAID-8s SAS/SATA Controller :
The long product name of IBM ServeRAID-8s SAS/SATA Controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ServeRAID-8s SAS PCIe Controller
More>>>
Short summary description IBM ServeRAID-8s SAS/SATA Controller:
This short summary of the IBM ServeRAID-8s SAS/SATA Controller data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ServeRAID-8s SAS/SATA Controller, PCI Express

Long summary description IBM ServeRAID-8s SAS/SATA Controller:
This is an auto-generated long summary of IBM ServeRAID-8s SAS/SATA Controller based on the first three specs of the first five spec groups.

IBM ServeRAID-8s SAS/SATA Controller. Controller interface type: PCI Express