location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 “ TFT Active Matrix Screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS17R
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 4 ms 500:1
  • - 35 W
Long product name AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey :
The long product name of AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17 “ TFT Active Matrix Screen
More>>>
AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:
The official description of AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Small foot print design consumes less desktop area and space.
-Resistive technology is economical, thus suitable for food/retail POS and instrumentations.
-High brightness and contrast delivery sharper images and brighter colors.
-For greater flexibility, display can be mounted on an arm, wall or placed on a desktop.
-Effortlessly access the system or stored data via the easy-to-use touch enabled panel.

Short summary description AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:
This short summary of the AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo 17 “ TFT Active Matrix Screen, 43.2 cm (17"), 1280 x 1024 pixels, 4 ms, Grey

Long summary description AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:
This is an auto-generated long summary of AG Neovo 17 “ TFT Active Matrix Screen computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey based on the first three specs of the first five spec groups.

AG Neovo 17 “ TFT Active Matrix Screen. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Grey

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
Yes
Response time
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Digital vertical frequency
50 - 75 Hz
Display brightness
300 cd/m²
Performance
NVIDIA G-SYNC *
No
Performance
AMD FreeSync *
No
Design
Product colour *
Grey
Certification
UL/CUL, TUV/ GS, CB, FCC, CE, WEEE, RoHS
Ports & interfaces
I/O ports
8-Pin Mini Dim 15-Pin D-Sub
DVI port
Yes
DVI-D ports quantity
1
Power
Power consumption (typical) *
35 W
Weight & dimensions
Weight (without stand)
7.5 kg
Other features
Dimensions (WxDxH)
436 x 200 x 427 mm