Canon logo

Canon EF 50mm f/1.2L USM Lens

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139347
Info modified on:
20 Oct 2023, 12:25:59
Bullet Points Canon EF 50mm f/1.2L USM Lens:
  • - A professional prime lens with a large maximum aperture for high-performance in low light
  • - Excellent background blur thanks to 8-bladed circular aperture
  • - Reduce flare and ghosting with Super Spectra coatings
  • - A ring-type Ultra Sonic Motor (USM) drives autofocus quickly and quietly
  • - Part of the Canon professional L-Series flagship range, its designed for robust handling and resistant to dust and moisture
  • - Distance information is passed back to a compatible EOS camera's E-TTL II flash system to ensure optimal flash metering
  • - Compatible with all Canon DSLR cameras and EOS-M mirrorless cameras with an EF-EOS M Mount adapter
Long product name Canon EF 50mm f/1.2L USM Lens:

EF 50mm f/1.2L USM Lens

Canon EF 50mm f/1.2L USM Lens:

This professional L-Series prime lens is an ideal general-purpose solution for the professional’s kit bag. With a large maximum aperture of f/1.2 its fast when shooting in low light, with excellent control over focusing for shallow depth of field and creative effects when on location. For a truly professional finish, the ring-type Ultra Sonic Motor (USM) drives fast and quiet autofocus, with a circular 8-bladed aperture diaphragm giving out-of-focus areas an even softer look and elegant bokeh. Part of the Canon professional L-series flagship range, its designed for robust handling and resistant to dust and moisture.

Short summary description Canon EF 50mm f/1.2L USM Lens:

Canon EF 50mm f/1.2L USM Lens, 8/6, Canon EF

Long summary description Canon EF 50mm f/1.2L USM Lens:

Canon EF 50mm f/1.2L USM Lens. Component for: SLR, Lens structure (elements/groups): 8/6, Closest focusing distance: 0.45 m. Compatibility: Canon EOS. Product colour: Black. Diameter: 8.54 cm, Filter size: 7.2 cm, Length: 65.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.