location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro9500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0373B016 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI :
The long product name of Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA Pro9500 9ppm 4800x2400dpi A3+
More>>>
Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI:
The official description of Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional 10-colour, A3+ photo printer with pigment inks for studio quality, colour monochrome prints with exceptional image permanence. Supports photo fine art papers with full colour control.

- 10-colour A3+ photo printer for professionals
- Exceptional image permanence with pigment inks
- Professional quality neutral monochrome prints
- High quality photo & fine art papers support
- Built-in flat paper path
- Professional colour control


Professional 10-colour pigment ink based photo printer for up to A3+

True 10-colour A3+ photo printer
Achieve remarkable, studio quality prints from your digital SLR camera with this professional 10-colour A3+ photo printer. Benefit from complete in-house printing control. The range of 10 ink colours provides the flexibility to produce both high quality colour images and neutral monochrome prints, without messy cartridge changes.

Pigment inks for exceptional image permanence
The PIXMA Pro9500 utilises pigment inks for each of the 10 colours to ensure exceptional image permanence for all your printed work. You can always depend on highly durable and fade-free prints for exhibitions, art sales, quality samples or other commercial purposes.

Professional monochrome prints
Produce professional quality neutral monochrome prints with Photo Black, Matte Black & Grey inks. The two black inks deliver outstanding black density whilst the additional grey ink ensures subtle shading in the mid-tones. The end result is print perfection for all your monochrome work, with minimum metamerism.

Speciality photo & fine art papers support
The PIXMA Pro9500 supports a wide range of speciality photo and fine art papers. Print on high quality paper with a unique surface finish using Canon’s new FA-PR1 Fine Art Paper "Photo Rag™" and FA-PM1 Fine Art Paper Premium Matte. This finest quality media ensures your work retains its investment value over time.

Built-in flat paper path
The printer features a built-in flat paper path. This enables thick photo and fine art media to be fed straight into the printer without the risk of bending or curling. It also delivers exceptional accuracy when printing fine details.

Professional colour control software
Adobe® Photoshop® CS/CS2 plug-in software, designed to work with Photoshop, provides professional colour and tone control. Canon’s new ‘linear tone’ print mode ensures easy and faithful colour output when printing your carefully retouched photos. Get accurate colour reproduction with just a few clicks.

Economical Single Ink system
Single Ink technology ensures economical operation. The high capacity ink cartridges can be replaced individually to minimise ink wastage.

Robust build quality
The robust and reliable PIXMA Pro9500 is built to last. Enhance the capability and profitability of your studio business with this durable and professional printing tool.

Short summary description Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI:
This short summary of the Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA Pro9500, Inkjet, 4800 x 2400 DPI

Long summary description Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI:
This is an auto-generated long summary of Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI based on the first three specs of the first five spec groups.

Canon PIXMA Pro9500. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Home & office
Input & output capacity
Total input capacity
150 sheets
Paper handling
Paper tray media types
Envelopes, Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal, Letter
Photo stickers
Yes
Performance
Sound pressure level (printing)
34 dB
Power
Power consumption (printing) *
20 W
Power
Power consumption (standby)
1.8 W
System requirements
Minimum storage drive space
300 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
14 kg
Other features
Dimensions (WxDxH)
660 x 354 x 191 mm
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
2.3 ppm
Print speed (colour, normal quality, A4/US Letter)
2.1 ppm
Video capability
Yes
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:27:52
Uk has collected 21 expert reviews for Canon PIXMA Pro9500 photo printer Inkjet 4800 x 2400 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
photo-i.co.uk
Updated:
2011-08-14 02:27:26
Head to Head review between HP Photosmart Pro B9180Canon PIXMA Pro 9500Epson Stylus Photo R2400 Generally I hate doing group tests, I prefer to cover each printer in greater depth. However, over the last three years I have covered all three printer...
Bottom line Epson Stylus Photo R2400, HP Photosmart Pro B9180 and Canon PIXMA Pro 9500 review. It has been an interesting experiment comparing three printers side by side. Each one in turn has something unique to offer. The Epson can also support roll media, but...
79%
photoanswers.co.uk
Updated:
2011-08-14 02:27:31
The Canon PIXMA Pro 9500 A3+ printer is solid, the interface/driver is very comprehensive and the colour prints it produces have plenty of ‘bite’!The Canon PIXMA Pro 9500 features a 10-colour pigment ink system, with separate cartridges. Pigment inks a...
80%
photoanswers.co.uk
Updated:
2011-08-14 02:27:32
The Canon Pixma Pro 9500 is ideally suited to professional studio environments and is the bigger brother to the Pixma Pro 9000...
100%
pcadvisor.co.uk
Updated:
2011-08-14 02:27:47
The Canon Pixma Pro9500 represents Canons entry into the higher end of the photo printer market, which includes Epsons Stylus Photo R2400 and Hewlett-Packards Photosmart Pro B9180. Like its competitors, the £599 Canon Pixma Pro9500 offers very go...
Bottom line Canon's Pixma Pro9500 is a decent printer that produces very good prints, especially if you're using Canon's matte and fine art papers - and if you have the most current driver. We wouldn't recommend it if you planned to print solely on glossy paper...
80%
photo-i.co.uk
Updated:
2011-08-14 02:27:52
The Canon PIXMA Pro 9500 printer review Of all the printers I have reviewed over the past five years, the Canon Pro 9500 must be the most elusive. This printer was announced at least 14 months ago and now finally in May 2007 I have one on our tes...
Good Straight paper path, Excellent build quality, B/W printing (with Glossy and Semi Gloss media)...
Bad B/W printing on Fine Art media, EasyPhotoPrint Pro still needs attention, USB 2.0 port only, Price...
Bottom line I have been waiting for this printer for over one year, and in that time we have seen the launch of HPs 9180 and the Epson Pro 3800 printers. So has Canon missed the boat with the Pro 9500? I dont think so, Canon have a loyal following and any user...
0%
photoreview.com.au
Updated:
2011-11-04 08:11:53
Its taken roughly 18 months for Canon to bring the Pixma Pro9500 printer to the market, which is surprising as so much of it is identical to the Pixma Pro9000, which launched in October 2006. However, the new model uses a completely different ink set...
80%
apcmag.com
Updated:
2015-06-26 05:24:40
The standard size photo printout is something that can be found at family get togethers around Australia and the world. The ease and speed of developing family and holiday photos in whatever quantity you want from the comfort of your own home has been...
Good Great quality prints at home...
Bad Not cheap, Very large...
80%
brighthub.com
Updated:
2011-08-14 02:27:27
The Canon Pixma Pro 9500 Photo Printer is aimed at the high end home photo printer market. It is meant for professionals who do their own printing and who want lab quality work, the options of ten pigment inks, and the ability to use high end art pape...
Bottom line The ink tanks for the Canon Pixma Pro 9500 Photo p...
100%
electronicsme.com
Updated:
2011-08-14 02:27:28
Canon's latest printer for the professional or advanced amateur photographer is the Canon PIXMA Pro9500 Photo Printer. This high-end printer uses a pigment ink system with 10 different full-time "LUCIA" pigments available to produce professional qualit...
Bottom line If you're a serious amateur or professional photographer in the market for a printer for your photo lab, then you really should give the Pro9500 a test run. If you're not a serious amateur or professional, though, this is definitely more printer than y...
76%
printerinfo.com
Updated:
2011-08-14 02:27:33
Canon goes up against Epson’s much-loved Stylus Photo R2400 with their recently released Pixma Pro 9500. Each printer has a pigment ink system; the R2400 has nine inks and the Pro9500 has ten. Both printers sell for $849. The Pro9500 purportedly produc...
Good Rich blacks, Well designed drivers and software, Good color accuracy, Good document quality, Uncannily quiet operation...
Bad No media slots...
Bottom line The Canon Pixma Pro9500 is a simple printer for the professional photographer and designer. With ten pigment inks, it produces high quality prints in either color or black and white up to 13-by-19 inches. Setup takes about 20 minutes and just involves...
0%
shutterbug.com
Updated:
2011-08-14 02:27:38
In the compact market, HP brought out the Photosmart A826 Home Photo Center. This printer blurs the line between computer and printer with a very useable 7” LCD touch-screen display. Built-in functions include redeye removal, a...
0%
consumerelectronicsnet.com
Updated:
2011-08-14 02:27:42
After 30 years of making inkjet printers Canon has started shipping what may be its best printer ever (under the $1,000 mark), the Pixma PRO9500. In the early 90s the first printers used for digital artwork appeared - costing what a Mercedes S500 wou...
0%
whatdigitalcamera.com
Updated:
2011-08-14 02:27:45
The baby end of the fine art photo printer market – where the necessity of pigmented inks for print live and matt print quality rules – has been the preserve of Epson and, more recently, HP, but now Canon’s long-expected A3+ pigment ink...
85%
steves-digicams.com
Updated:
2011-08-14 02:27:48
The Canon PIXMA Pro9500 is the first model in the PIXMA series to utilize Lucia pigment inks and 10 ink cartridges. Why pigment inks you ask? Well pigment ink is considered to be the industry standard for commercial output of photographic and fine art...
0%
macworld.com
Updated:
2011-08-14 02:27:50
SummaryPros: Very good print quality on matte-finish and art papers; prints on thick papers up to 13 inches by 19 inches; long-lasting prints; good ink cartridge life. Cons: Color profiles that ship with the printer are sub-par; not the best printer fo...
Good Very good print quality on matte-finish and art papers; prints on thick papers up to 13 inches by 19 inches; long-lasting prints; good ink cartridge life.
Bad Color profiles that ship with the printer are sub-par; not the best printer for glossy prints; slow.
Bottom line Canon’s Pixma Pro9500 is a decent printer that produces very good prints, especially if you’re using Canon’s matte and fine art papers—and if you have the most current driver. I wouldn’t recommend it if you planned to...
70%
pcmag.com
Updated:
2011-08-14 02:27:51
Put the Canon Pixma Pro9500 ($849.99 direct) next to the less expensive Editors Choice Canon Pixma Pro9000, and they look like twins. Both are essentially the same size (within a tenth of an inch). Both can print at up to 13 by 19 inches using Canon...
Good High-quality color photos and graphics. Maximum 13-by-19-inch paper size. Various fine-art papers available.
Bad Slow.
Bottom line Canons top-of-the-line desktop photo printer does a great job with graphics and with most photos, but its notably slow...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)