location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SU032A rack accessory Rack rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU032A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU032A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304194668 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SU032A rack accessory Rack rail :
The long product name of APC SU032A rack accessory Rack rail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rackmount Rails, Grey
More>>>
APC SU032A rack accessory Rack rail:
The official description of APC SU032A rack accessory Rack rail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS 4-Post Rackmount Rails
Accessory solutions to tailor the Smart-UPS to meet your specific needs.
Includes: Installation guide, Mounting hardware, Rack mounting brackets, Screws

Short summary description APC SU032A rack accessory Rack rail:
This short summary of the APC SU032A rack accessory Rack rail data-sheet is auto-generated and uses the product title and the first six key specs.

APC SU032A, Rack rail, Grey, 527 mm, 8.9 cm, 44 mm, 2.73 kg

Long summary description APC SU032A rack accessory Rack rail:
This is an auto-generated long summary of APC SU032A rack accessory Rack rail based on the first three specs of the first five spec groups.

APC SU032A. Type: Rack rail, Product colour: Grey. Width: 527 mm, Depth (max): 8.9 cm, Height: 44 mm

Features
Type *
Rack rail
Product colour *
Grey
Weight & dimensions
Width
527 mm
Depth (max)
8.9 cm
Height
44 mm
Weight & dimensions
Weight
2.73 kg
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)