location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X530 White Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X530WSA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.83 cm (1.9") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g :
The long product name of Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-X530 White Silver
More>>>
Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g:
The official description of Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slide into action with the SGH-X530, Samsung’s first entry-level VGA camera phone in slide form factor. Exceptional value is found in the refined design, which combines the slider with VGA camera and a host of other valuable functions in an accessible GPRS Class 10 handset. Experience the fun and convenience of a camera to shoot your pics, and the undeniably stylish appeal of the slider design. Easy and efficient to use, this attractively slim slide-up model sports a large LCD display, Speakerphone, PIM and other handy functions.

Short summary description Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g:
This short summary of the Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X530 White Silver, 4.83 cm (1.9"), 128 x 160 pixels, 0.3 MP, 800 mAh

Long summary description Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g:
This is an auto-generated long summary of Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g based on the first three specs of the first five spec groups.

Samsung SGH-X530 White Silver. Display diagonal: 4.83 cm (1.9"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Battery capacity: 800 mAh, Standby time (2G): 210 h. Weight: 75 g

Display
Display diagonal *
4.83 cm (1.9")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
2.8 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
210 h
Weight & dimensions
Weight *
75 g
Width
45 mm
Depth
17.9 mm
Height
95 mm
Other features
Interface
RS-232
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:11:00
Uk has collected 3 expert reviews for Samsung SGH-X530 White Silver 4.83 cm (1.9") 75 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-19 20:10:54
The Samsung X530 is an entry level mobile phone that manages to blend a combination of style and basic features. A VGA camera, MMS picture messaging and a hands-free speakerphone are offered, but Bluetooth is a notable omission, even at this price. Fea...
Good Design, build quality, hands-free speakerphone, mobile tracker system...
Bad No Bluetooth, problems with slider The Final Word If you can overlook the poor slider, the X530 is a good choice for those on a budget, combining a sleek and stylish design with some basic phone features.
Bottom line If you can overlook the poor slider, the X530 is a good choice for those on a budget, combining a sleek and stylish design with some basic phone features.
70%