location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E570 Metallic Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1042051
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 4.57 cm (1.8") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g:
This short summary of the Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E570 Metallic Blue, 4.57 cm (1.8"), 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh, Blue

Long summary description Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g:
This is an auto-generated long summary of Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g based on the first three specs of the first five spec groups.

Samsung SGH-E570 Metallic Blue. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 80.5 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display resolution
176 x 16 pixels
Memory
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
6 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
80.5 g
Width
86 mm
Depth
44.7 mm
Height
23.9 mm
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:58
Uk has collected 5 expert reviews for Samsung SGH-E570 Metallic Blue 4.57 cm (1.8") 80.5 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:27:29
OF LATE, there have been a slew of phones targeted at the fairer sex. All of them are elegant, functional and even come in colours to match that fantastic purse.
0%
Mobile88.com
Updated:
2013-11-15 22:55:58
OF LATE, there have been a slew of phones targeted at the fairer sex. All of them are elegant, functional and even come in colours to match that fantastic purse.
0%
mobile-review.com US
Updated:
2013-11-15 22:55:58
When it comes to Samsung’s La Fleur collection, Samsung E570’s positioning is somewhat out of place – following the widely spread stereotype that for more features the maker charges more, the E570 should be inferior to Samsung E500 funct...
0%
Brand Image Product code Product Stock Price from
Samsung SGH-U900 112 g Pink Samsung SGH-U900 112 g Pink
(show image)
SGH-U900UIG SGH-U900 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-G600 104 g Pink Samsung SGH-G600 104 g Pink
(show image)
SGH-G600LIS SGH-G600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Viola Black 4.57 cm (1.8") 80.5 g Samsung SGH-E570 Viola Black 4.57 cm (1.8") 80.5 g
(show image)
SGH-E570JKA SGH-E570 Viola Black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Special Silver 4.57 cm (1.8") 80.5 g Samsung SGH-E570 Special Silver 4.57 cm (1.8") 80.5 g
(show image)
SGH-E570PSA SGH-E570 Special Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Festival Orange 4.57 cm (1.8") 80.5 g Samsung SGH-E570 Festival Orange 4.57 cm (1.8") 80.5 g
(show image)
1042050 SGH-E570 Festival Orange 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Pink 4.57 cm (1.8") 80.5 g Samsung SGH-E570 Pink 4.57 cm (1.8") 80.5 g
(show image)
SGH-E570SIA SGH-E570 Pink 0.00
(excl. VAT)
0 (incl. VAT)