location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54183 hot tub/spa 669 L 4 person(s) Round Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54183
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138959925 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 54183 hot tub/spa 669 L 4 person(s) Round Grey:
This short summary of the Bestway 54183 hot tub/spa 669 L 4 person(s) Round Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54183, 669 L, 4 person(s), Round, Bubble/Jet massage, Grey, 1300 l/h

Long summary description Bestway 54183 hot tub/spa 669 L 4 person(s) Round Grey:
This is an auto-generated long summary of Bestway 54183 hot tub/spa 669 L 4 person(s) Round Grey based on the first three specs of the first five spec groups.

Bestway 54183. Capacity: 669 L, Number of persons: 4 person(s), Shape: Round. Height: 660 mm, Inner diameter: 132 cm, Outer diameter: 180 cm. Package width: 810 mm, Package depth: 600 mm, Package height: 450 mm. Minimum order quantity: 1 pc(s), Products per pallet: 6 pc(s)

Features
Capacity *
669 L
Number of persons *
4 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Flow rate
1300 l/h
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Number of jets
81
Inflatable *
Yes
Product colour *
Grey
Built-in LED lighting
Yes
Built-in display
Yes
Certification
CE/GS
Intrastat code
90191090
Filtering
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
132 cm
Outer diameter
180 cm
Height *
660 mm
Weight
33.7 kg
Packaging data
Package width
810 mm
Package depth
600 mm
Package height
450 mm
Package volume
257000, 226000
Package type
Box
Packaging content
Cover
Yes
Chlorine dispenser
Yes
Electric air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
6 pc(s)