location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58487 pond/pool vacuum Manual vacuum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58487
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58487 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138948301
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 58487 pond/pool vacuum Manual vacuum:
This short summary of the Bestway 58487 pond/pool vacuum Manual vacuum data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58487, Manual vacuum, Pool & Spa, Grey, White, Filter bag, Battery, Built-in battery

Long summary description Bestway 58487 pond/pool vacuum Manual vacuum:
This is an auto-generated long summary of Bestway 58487 pond/pool vacuum Manual vacuum based on the first three specs of the first five spec groups.

Bestway 58487. Product type: Manual vacuum, Suitable for: Pool & Spa, Product colour: Grey, White. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium. Height: 1500 mm, Weight: 1.31 kg. Cables included: USB, Minimum order quantity: 4 pc(s). Package width: 530 mm, Package depth: 110 mm, Package height: 95 mm

Features
Suitable for *
Pool & Spa
Filter bag
Yes
Filter type
Filter bag
Product colour *
Grey, White
Wheels
Yes
Telescopic handle
Yes
Product type *
Manual vacuum
Intrastat code
85098000
Power
Power source
Battery
Battery type
Built-in battery
Battery technology
Lithium
Battery life
30 min
Weight & dimensions
Height
1500 mm
Weight
1.31 kg
Packaging content
Cables included
USB
Minimum order quantity
4 pc(s)
Packaging data
Package width
530 mm
Package depth
110 mm
Package height
95 mm
Package volume
27000 cm³
Package type
Box
Products per pallet
270 pc(s)