location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG96403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655444
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Fill up and forget: Print thousands of pages with the included ink
  • - Fast printing and Wi-Fi: Mobile printing, 15ppm print speeds2 and no warm up time
Warranty: 1 Year
Long product name Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi :
The long product name of Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 1440 x 720 dpi, 32 ppm, 15 ipm, 150 / 30 sheets, 53 dB, USB 2.0, 802.11 b/g/n, 3.5 kg
More>>>
Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi:
The official description of Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M1120
Enjoy the benefits of mobile printing and big savings with this durable, fast and energy-efficient EcoTank with refillable ink tank. A cost-efficient solution, print up to 5,000 pages with the included black ink1. You'll get prints quickly as there's no warm up time and print speeds of 15ppm2. Connect easily via Wi-Fi and use Epson's range of mobile printing apps.

Reduce your printing costs
You can save up to 50% in three years compared to monochrome laser printers with EcoTank3. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles4. Its front-facing tank is engineered for mess-free refills and the bottles have an airflow system so squeezing is not necessary during the filling process. Thanks to the front ink level display, it's obvious when it’s finally due for a refill.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system, you can essentially fill it up and forget about it. Printing is fast with no warm-up time and print speeds of 15ppm2.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%5 in power consumption compared to mono laser printers.

Mobile printing
Print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps6.

Short summary description Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M1120, 1440 x 720 DPI, 1, A4, 15000 pages per month, 32 ppm, Black, White

Long summary description Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M1120. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm. Wi-Fi. Product colour: Black, White

Features
Duplex printing *
No
Page description languages *
ESC P, ESC/P-R, GDI
Printing colours *
Black
Ink tank system
Yes
Ink type
Pigment-based ink
Colour *
No
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8 s
Print speed (ISO/IEC 24734) mono
15 ipm
Print margins (top, bottom, right, left)
3 mm
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
216 x 1200 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
16K, Hagaki card, Legal, Letter
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols
TCP/IPv4, TCP/IPv6, SNMP, HTTP, DHCP, APIPA, PING, DDNS, mDNS, SLP, WSD, LLTD
Mobile printing technologies
Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
53 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Country of origin
Philippines
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.3 W
Power consumption (standby)
3 W
Power consumption (PowerSave)
0.7 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
267 mm
Height
161 mm
Weight
3.5 kg
Packaging data
Quantity per pack
1 pc(s)
Manual
Yes
Package width
337 mm
Package depth
438 mm
Package height
288 mm
Package weight
4.67 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
197 cm
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
197 cm
Products per pallet
35 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:04:29
Uk has collected 16 expert reviews for Epson EcoTank M1120 inkjet printer 1440 x 720 DPI A4 Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2019-12-01 20:04:28
Epson's EcoTank ET-M1120 has a high price tag, but promises great value for money in the long term. In our review we test out its claims for running costs as well as print speed and quality, and work out if this is the right printer for you. For more gene...
Bottom line The initial purchase price of the M1120 is, admittedly, rather steep. But, with 5,000 pages' worth of ink provided with the printer, it could be a couple of years or more before you even need to think about buying any more ink for the printer. And, with E...
80%
ausdroid.net
Updated:
2019-12-01 20:04:29
I've been testing wireless printing from various Android phones to an Epson ET-M1120 (mono ink tank printer) for the last few weeks and have mostly been very impressed.What I found worked best was printing PDF files via the Epson iPrint app. If the so...
0%
thestreamingblog.com
Updated:
2019-12-01 20:04:29
Not all things are great in color nor do all the best things come in big price tags. One device that can attest to this is the Epson EcoTank ET-M1120. If you are someone searching for a monochrome printer, then the ET-M1120 is a good option to consider.Th...
Bottom line The printer is an excellent device for your home or even for office use, especially if you're searching for a printer that can be utilized for monochromatic printing. It's also one of the most cost-efficient options available in the market today while pro...
86%
impulsegamer.com
Updated:
2019-12-01 20:04:29
Given this knowledge, the EcoTank ET-M1120 with integrated ink tank system is ideal for busy homes or small offices looking to cut their printing costs or those who print a considerably amount of text. So if you haven't picked up yet, the Epson EcoTank ET...
Bottom line The Epson ET-M1120 Mono EcoTank comes with a wealth of features and is one of the cheapest to run printers around...
94%
futurefive.co.nz
Updated:
2019-12-01 20:04:29
Epson's Ecotank ink delivery system has already turned colour inkjet printing on its head. The days of paying a tidy sum for a new printer only to find that its going to cost you an arm and a leg for ink are over. For a while now, Epson have been rolling...
0%
geeklingo.net
Updated:
2019-12-01 20:04:29
Not everything is better in colour or comes with a large price tag. The Epson EcoTank ET-M1120 can attest to this. For people who are looking for monochrome printers, the newly launched M1120 looks to be a great option to considerLet's take a look at wh...
Good Easy to install, Great B&W outputs...
Bad Not suitable for offices, No colour limits use cases...
Bottom line There are some pretty good reasons for why Epson is only targeting this as a home printer. Whilst, the EcoTank ET-M1120 does manage to get first prints out pretty quickly, it can take a while to get to the rest of its queue. Operating at 15 ppm, this woul...
88%
hungrygeeks.ph
Updated:
2019-12-01 20:04:29
Epson Philippines has launched several new devices from eco-friendly printers, business laser projectors to printers for engineers. Aside from being more eco-friendly, these devices aim to improve businesses by making them more efficient while still savin...
0%
trustedreviews.com
Updated:
2020-07-13 07:40:54
The Epson ET-M1120 is a squat light grey and black cuboid, measuring 161 x 375 x 267mm and weighing 3.5kg. That's fairly luggable and desk space-friendly as home office printers go. There's just one USB port, which sits in a cutaway on the left-hand side...
Good Super-low cost per page, Easy to set up and use, Cheap and easy EcoTank refills...
Bad Hard to line up paper in the tray, No scanner, No colour ink...
Bottom line The Epson ET-M1120 does one thing and one thing well, and that's print documents. Any students or home workers needing to print off a small forest's worth of documents every year will appreciate the low running costs, but the Epson ET-M1120 isn't for ever...
70%
tech-critter.com
Updated:
2020-07-13 07:40:54
Some say the printer is a thing of the past, sure, it may be true for home users but they are still relevant for business and official requirements. As some of you might know, we just recently moved into a new office premise and we need to get ourselves a...
Good Easy setup, Easy refill, WiFi network function, Good print quality, Pigment ink - Laser quality, smudge and water-resistant print, Affordable refills, high page yield...
Bad Read the online PDF instructions manual instead of the included one, Steep initial investment...
Bottom line Before we conclude this simple hands-on and quick setup guide/review, I just wanted to rant about the user manual that is included in the box. The instructions are not that clear even though I know their objective is to reduce the amount of text on the ma...
0%
91mobiles.com
Updated:
2019-12-01 20:04:28
If you are a business owner, or have kids at home who frequently work on school projects, chances are you own a printer. Now, there are several common printer woes which everyone has had to deal with at some point or the other. The hassle of dealing with...
Good An easy-to-use printer, Offers Wi-Fi support, Long-lasting cartridge...
Bad Steep pricing, Monochrome printer, Photos by Raj Rout, ShareTweet...
Bottom line Let me keep this short and sweet. If you are in the market for a black and white printer that will last you over one year right out of the box then the Epson ET-M1120 is the way to go. Not only is the printer very efficient but also gets rid of all the ha...
70%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)