location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG26403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946654959
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption5
  • - Time saving: Double-sided printing, 250-sheet tray
  • - Fast, business-quality printing: 20ppm print speeds2 , no warm up time, PrecisionCore printhead
Warranty: 1 Year
Long product name Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4 :
The long product name of Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 1200 x 2400 dpi, 39 ppm, 250 / 100 sheets, USB 2.0, 4.3 kg
More>>>
Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4:
The official description of Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M1140
This EcoTank with refillable ink tank can help you reduce your printing costs. It's durable, fast and energy-efficient. A cost-efficient solution, print up to 11,000 pages with the included black ink1 . Save time with print speeds of 20ppm2, and save paper with automatic double-sided printing. The M1140 connects to computers via USB and has a 250-sheet paper tray.

Reduce your printing costs
You can save up to 50% in three years compared to monochrome laser printers with EcoTank3. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles4.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm2.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%5 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Short summary description Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4:
This short summary of the Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M1140, 1200 x 2400 DPI, 1, A4, 20000 pages per month, 39 ppm, Duplex printing

Long summary description Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4:
This is an auto-generated long summary of Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Epson EcoTank M1140. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 39 ppm. Duplex printing. Product colour: Black, White

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
ESC/P-R, GDI
Printing colours *
Black
Ink tank system
Yes
Colour *
No
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
39 ppm
Time to first page (black, normal)
6 s
Print speed (ISO/IEC 24734) mono
20 ipm
Print margins (top, bottom, right, left)
3 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum print size
216 x 1200 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
16K, Hagaki card, Legal, Letter
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Wi-Fi Direct *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
56 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Country of origin
Philippines
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.2 W
Power consumption (standby)
3.4 W
Power consumption (PowerSave)
0.6 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
151 mm
Weight
4.3 kg
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Package width
415 mm
Package depth
435 mm
Package height
275 mm
Package weight
5.94 kg
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Products per pallet
14 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:52:16
Uk has collected 1 expert review for Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
teknogadyet.com
Updated:
2020-05-01 05:52:13
Epson officially brought its EcoTank Monochrome series to the Philippines. Having different variants, the family is composed of the M1140, M2140, and M3170. All members are equipped with the brand's PrecisionCore technology, allowing the said devices to...
Bottom line INTRODUCTION:Epson officially brought its EcoTank Monochrome series to the Philippines. Having different variants, the family is composed of the M1140, M2140, and M3170. All members are equipped with the brand's PrecisionCore technology, allowing the said...
0%
Country Distributor
United Kingdom 1 distributor(s)