location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3D4W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184230527 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:11
The date of the most recent change of this product data-sheet in Icecat.
DELL X3D4W user manual (46.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMCPowerEdgeR340 Technical Specifications Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge Servers Troubleshooting Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Version 3.30.30.30 User's Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.30.30.30 User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R340 Statement of Volatility (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R340 Getting Started Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R340 Rail Installation Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Direct from Development – PowerEdge 14th Generation 1 Socket Servers (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.30.30.30 Redfish API Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.30.30.30 RACADM CLI Guide (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.30.30.30 Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Systems Management Overview Guide Version 17.0 (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EUROPEAN UNION - Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Ukrainian Declaration of Conformity (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon E-2124 (8MB Cache, 3.3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
  • - iDRAC9 Express
Warranty: 3 Years Basic Onsite
Long product name DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W :
The long product name of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2124 (8MB Cache, 3.3GHz), 8GB DDR4-SDRAM (2666MHz), 1000GB HDD, LAN, PERC H330+, iDRAC9 Express, 350W, No OS
More>>>
DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
The official description of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate Business Growth
Increase performance, ability to scale, and simplify IT with an entry-level 1U rack server designed for businesses with remote and branch offices

Short summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
This short summary of the DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R340, 3.3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
This is an auto-generated long summary of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W based on the first three specs of the first five spec groups.

DELL PowerEdge R340. Processor family: Intel® Xeon®, Processor frequency: 3.3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Boost your business productivity
Boost your business productivity

The R340 offers features to support your demanding and growing business needs.

- Increase performance with up to 50% higher core counts. Customers can choose a 4- or a 6-core Intel® Xeon® E-2100 processor
- Scale storage and memory depending on your compute requirements
- Reduce operational costs with multi-vector cooling that automatically calculates and delivers the proper airflow needed for optimal cooling

Scale your IT on your own terms
Scale your IT on your own terms

The R340 delivers the flexibility to increase compute, storage, and memory capacity.

- Increase compute performance and the ability to run multiple applications at the same time, by choosing either a 4- or a 6-core Intel Xeon E-2100 processor
- Harness data growth with up to eight internal 2.5" hot plug HDDs or four 3.5" hot plug HDDs
- Address data sets with up to four DDR4 DIMMs and with a maximum of 64GB of RAM

Simplify your IT infrastructure
Simplify your IT infrastructure

Reduce the time and effort to manage IT environments by automating everyday tasks.

• Deploy multiple servers with iDRAC Group Manager, a built-in “one to many console”
• Remotely access your servers anywhere, anytime from your mobile device with OpenManage Mobile (with OpenManage Enterprise)
• Resolve issues with up to 72% less IT effort using automated proactive and predictive technology from ProSupport Plus and SupportAssist.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E-2124
Processor frequency *
3.3 GHz
Processor boost frequency
4.3 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
71 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H330+
Hot-Plug support
Yes
Optical drive type *
No
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi Citrix XenServer Ubuntu Server Certify XenServer
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
134856
Power
Redundant power supply (RPS) support *
Yes
Power supply *
350 W
Number of main power supplies
1
Weight & dimensions
Width
434 mm
Depth
534.5 mm
Package width
908 mm
Package depth
610 mm
Package height
254 mm
Package weight
23.7 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 05:19:21
Uk has collected 1 expert review for DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2020-06-01 05:19:19
Sign up for our daily newsletterDell EMC's foray into the world of Xeon E servers has resulted in a choice of two 1U rack mount models. The entry-level PowerEdge R240 targets small businesses looking for their first server whereas the R340 on review foc...
Good Highly scalable, Great performance, Excellent value...
Bad No news on when 128GB RAM will be supported...
Bottom line Dell EMC's PowerEdge R340 offers a great specification at a good price. It has the power and expansion potential to handle demanding business apps and is the only choice if you want the best remote management features on the planet...
100%
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
Disclaimer

Actual configuration might differ from illustration