More>>>
Short summary description Bestway 21076 swimming goggles Unisex:
This short summary of the Bestway 21076 swimming goggles Unisex data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway 21076, Unisex, Multi, Silicone, Multi, Polycarbonate, Silicone
Long summary description Bestway 21076 swimming goggles Unisex:
This is an auto-generated long summary of Bestway 21076 swimming goggles Unisex based on the first three specs of the first five spec groups.
Bestway 21076. Suitable for: Unisex, Frame colour: Multi, Frame material: Silicone. Weight: 129 g. Minimum order quantity: 12 pc(s), Products per pallet: 576 pc(s). Package width: 205 mm, Package depth: 195 mm, Package height: 75 mm