location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21066 swimming goggles Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21066
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938746 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 21066 swimming goggles Unisex:
This short summary of the Bestway 21066 swimming goggles Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21066, Unisex, Multi, Silicone, Multi, Polycarbonate, Silicone

Long summary description Bestway 21066 swimming goggles Unisex:
This is an auto-generated long summary of Bestway 21066 swimming goggles Unisex based on the first three specs of the first five spec groups.

Bestway 21066. Suitable for: Unisex, Frame colour: Multi, Frame material: Silicone. Weight: 62 g. Minimum order quantity: 12 pc(s), Products per pallet: 1344 pc(s). Package width: 75 mm, Package depth: 200 mm, Package height: 55 mm

Features
Recommended age (min)
14 yr(s)
Frame colour *
Multi
Frame material *
Silicone
Lens colour *
Multi
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap material *
Silicone
Suitable for *
Unisex
Doesn't contain
Latex
Intrastat code
90049010
Weight & dimensions
Weight
62 g
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1344 pc(s)
Packaging data
Package width
75 mm
Package depth
200 mm
Package height
55 mm
Package type
Blister
Package volume
18000 cm³
Brand Image Product code Product Stock Price from
Bestway Hydro SwimIX-1400 Goggles Bestway Hydro SwimIX-1400 Goggles
(show image)
21077 Hydro SwimIX-1400 Goggles
Bestway Inspira Race Goggles Bestway Inspira Race Goggles
(show image)
21053 Inspira Race Goggles