location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 24036 diving mask Polycarbonate Green, Pink Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24036
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138946550 show
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 24036 diving mask Polycarbonate Green, Pink Child:
This short summary of the Bestway 24036 diving mask Polycarbonate Green, Pink Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 24036, Child, Half face mask, Polycarbonate, Green, Pink, 3 yr(s), 143 g

Long summary description Bestway 24036 diving mask Polycarbonate Green, Pink Child:
This is an auto-generated long summary of Bestway 24036 diving mask Polycarbonate Green, Pink Child based on the first three specs of the first five spec groups.

Bestway 24036. Recommended age group: Child, Construction: Half face mask, Lens material: Polycarbonate. Weight: 143 g, Package width: 175 mm, Package depth: 460 mm. Package type: Blister. Minimum order quantity: 12 pc(s), Products per pallet: 600 pc(s)

Features
Recommended age (min)
3 yr(s)
Lens material *
Polycarbonate
Product colour *
Green, Pink
Recommended age group *
Child
Snorkel tube included *
Yes
Construction *
Half face mask
Adjustable strap
Yes
Intrastat code
95062900
Technical details
Doesn't contain
Latex
Technical details
Package volume
30000 cm³
Weight & dimensions
Weight
143 g
Package width
175 mm
Package depth
460 mm
Package height
85 mm
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
600 pc(s)
Brand Image Product code Product Stock Price from
Bestway Fundive Mask & Snorkel Bestway Fundive Mask & Snorkel
(show image)
24018 Fundive Mask & Snorkel