location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3YP61AE print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3YP61AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP61AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424555116 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 00:05:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 3YP61AE print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - OEM code: 3YP61AE
  • - 2 pc(s)
Long product name HP 3YP61AE print head Thermal inkjet :
The long product name of HP 3YP61AE print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3YP61AE Black/Tri-color GT Printhead Kit
More>>>
Short summary description HP 3YP61AE print head Thermal inkjet:
This short summary of the HP 3YP61AE print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3YP61AE, HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457, Thermal inkjet, Black, Cyan, Magenta, Yellow, 3YP61AE, 117 mm, 38 mm

Long summary description HP 3YP61AE print head Thermal inkjet:
This is an auto-generated long summary of HP 3YP61AE print head Thermal inkjet based on the first three specs of the first five spec groups.

HP 3YP61AE. Compatibility: HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457, Print technology: Thermal inkjet, Printing colours: Black, Cyan, Magenta, Yellow. Width: 117 mm, Depth: 38 mm, Height: 157 mm. Package width: 117 mm, Package depth: 38 mm, Package height: 157 mm. Master (outer) cases per pallet: 45 pc(s), Products per pallet: 1080 pc(s), Layers per pallet: 5 pc(s)

Performance
Compatibility *
HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457
Print technology
Thermal inkjet
Colour
Yes
Printing colours
Black, Cyan, Magenta, Yellow
OEM code
3YP61AE
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
157 mm
Weight
164 g
Packaging data
Package width
117 mm
Package depth
38 mm
Package height
157 mm
Package weight
160 g
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Logistics data
Master (outer) cases per pallet
45 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1064 mm
Products per pallet
1080 pc(s)
Layers per pallet
5 pc(s)
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1064 mm (47.2 x 31.5 x 41.9")
Pallet weight (imperial)
210.1 kg (463.1 lbs)
Pallet gross weight
210.08 g
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
4.22 g
Quantity per pack
2 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
2 printheads: black, tri-colour; Insert with printhead replacement instructions
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)