location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43185 pool/beach float Multicolour Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952209 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43185 pool/beach float Multicolour Vinyl Floating mattress:
This short summary of the Bestway 43185 pool/beach float Multicolour Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43185, Multicolour, Floating mattress, Vinyl, 90 kg, 950 mm, 1880 mm

Long summary description Bestway 43185 pool/beach float Multicolour Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43185 pool/beach float Multicolour Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43185. Product colour: Multicolour, Product type: Floating mattress, Material: Vinyl. Width: 950 mm, Length: 1880 mm, Weight: 1.2 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 55 mm. Products per pallet: 360 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
90 kg
Chambers quantity
2
Intrastat code
39269097
Interleaved Two of Five (ITF-14)
66942138983564
Weight & dimensions
Width
950 mm
Length
1880 mm
Weight
1.2 kg
Weight & dimensions
Thickness
0.24 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package volume
45000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
360 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43249 pool/beach float Brown, Green Monochromatic PVC Floating mattress Bestway 43249 pool/beach float Brown, Green Monochromatic PVC Floating mattress
(show image)
43249 43249
Bestway 43183 pool/beach float Multicolour Vinyl Floating mattress Bestway 43183 pool/beach float Multicolour Vinyl Floating mattress
(show image)
43183 43183
Bestway Watermelon Island Bestway Watermelon Island
(show image)
43140 Watermelon Island