location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port USB 3.0 SuperSpeed Hub with USB Charging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U360-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332221506 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 10
  • - 5000 Mbit/s
  • - Black ABS synthetics
Warranty: 3-year limited warranty
Long product name Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging :
The long product name of Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port USB 3.0 SuperSpeed Hub with USB Charging
More>>>
Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging:
The official description of Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.0 Hub Adds up to 10 USB Devices to Your Computer, MacBook or Chromebook
This 10-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as many as 10 USB devices, such as flash drives, external hard drives, printers, barcode scanners and digital cameras. Each USB port supports Battery Charging v1.2 (BC 1.2) standards for faster charging of mobile devices, such as Apple and Android smartphones and tablets.

Supports SuperSpeed USB 3.0 to Ensure Fast Data Transfers
The hub supports USB 3.0 SuperSpeed data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It is especially recommended for high-bandwidth USB 3.0 devices, such as security cameras and high-resolution webcams. Each BC 1.2 port provides up to 1.5A for charging mobile devices. When the hub is connected to AC power, it can double as a USB charger providing up to 2.4A maximum power per port (total power available to all ports depends on the external power supply).

Plug-and-Play Hub Comes Ready to Connect Right Away
The U360-010 works with all major operating systems and requires no software or drivers to download and install. The included external power supply comes with four international plug adapters that ensure you can use the hub almost anywhere. Plus, it’s backward compatible with previous USB versions, so you can also continue using older peripherals while getting maximum performance from current devices. Overcurrent and overvoltage safeguards protect your connected equipment against damage or data loss due to power surges.

Sleek and Slim Housing Designed for Everyday Workspace Use or Connecting on the Go
The compact unit is designed for convenient positioning within your reach, making USB ports accessible while not taking up much workspace. It is also slim enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room or airport.

Typical Application
● Connect up to 10 USB devices to your PC, laptop, MacBook, Ultrabook or Chromebook’s USB-A port
● Add easy-to-access USB ports to desktop computers that are in a cabinet, behind furniture or otherwise hard to reach
● Charge your smartphone or tablet
● Pack it in your laptop bag for quick connection of peripherals at a remote workspace or conference

● Adds a printer, scanner, hard drive, webcam—up to 10 USB devices—to your computer
● Supports USB 3.0 SuperSpeed rates up to 5 Gbps to ensure fast data transfers
● BC 1.2-compliant USB-A ports provide up to 5V 2.4A each for charging mobile devices
● Compact hub fits easily in your purse, backpack or laptop bag for connecting on the go
● Plug-and-play operation with no software required for easy, immediate installation

● Compatible with all USB-enabled operating systems (USB 3.0 port needed to achieve USB 3.0 speeds)

● U360-010 10-Port USB 3.0 SuperSpeed Hub - USB Charging
● USB-A to USB-B 3.0 cable, 0.91 m
● External power supply (Input: 100–240V, 50/60 Hz, 0.8A; Output: 5V 4A)
● (4) International plug adapters (North America, U.K., Europe, Australia)

Short summary description Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging:
This short summary of the Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, ABS synthetics, CE, FCC, REACH

Long summary description Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging:
This is an auto-generated long summary of Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging based on the first three specs of the first five spec groups.

Tripp Lite 10-Port USB 3.0 SuperSpeed Hub with USB Charging. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: ABS synthetics. Power source type: DC, Input voltage: 100 - 240 V, Input current: 0.8 A. Width: 116 mm, Depth: 65 mm, Height: 22 mm. Package width: 140 mm, Package depth: 130 mm, Package height: 85.1 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
10
Ports quantity *
10
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
ABS synthetics
Overcurrent protection
Yes
LED indicators
Yes
Plug and Play
Yes
Certification
CE, FCC, REACH
Power
Power source type
DC
Input voltage
100 - 240 V
Input current
0.8 A
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
4 A
USB charging port
Yes
Weight & dimensions
Width
116 mm
Depth
65 mm
Weight & dimensions
Height
22 mm
Weight
370 g
Packaging data
Package width
140 mm
Package depth
130 mm
Package height
85.1 mm
Package weight
470 g
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Logistics data
Master (outer) case width
450.1 mm
Master (outer) case length
275.1 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
5.3 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)