Tripp Lite logo

Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack

Data-sheet quality:
created/standardized by Icecat
Product views:
110535
Info modified on:
10 Aug 2024, 11:43:14
Bullet Points Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack:
  • - 50-piece bulk pack of P136-000 DisplayPort to HDMI adapter converters
  • - Delivers hi-def picture quality at resolutions up to 1920 x 1200 (1080p)
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
  • - Compact 6 in. unit fits easily into pocket, briefcase or laptop bag for use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack:

DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack

Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack:

Playing Video from Your DisplayPort Computer to HDMI Monitor Is Easy and Inexpensive
This set includes 50 P136-000 DisplayPort-to-HDMI passive adapters (M/F). Each adapter allows you to play stereo audio and high-definition video from your DisplayPort computer or laptop to an HDMI television, monitor or projector. This allows you to continue using your existing HDMI display without the time, effort or expense of replacing it with a new DP monitor. These adapters are an easy, inexpensive way to play 1080p video in classrooms, conference rooms, trade shows and other on-the-road presentations.

Ready to Use Right Out of the Package
Ideal for displaying video on a large monitor or digital sign, each six-inch adapter is perfectly sized for carrying in your pocket, briefcase, purse or laptop bag for convenient use anywhere. Just connect the male DP end to your computer’s DisplayPort and the female HDMI end to an HDMI cable to begin sharing HD audio/video signals. The plug-and-play adapter requires no software, drivers or external power.

Enjoy Outstanding 1080p Picture Quality on Any HDMI Display
Each P136-000 adapter supports video resolutions up to 1920 x 1200, HD resolutions up to 1080p and 7.1-channel surround sound audio.

Passive Adapters Require DisplayPort++ for HDMI Pass Through
Because they are passive adapters, these units require that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source’s documentation for compatibility.

Short summary description Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack:

Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack, 0.15 m, DisplayPort, HDMI Type A (Standard), Male, Female, Straight

Long summary description Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack:

Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack. Cable length: 0.15 m, Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard). Cable diameter: 5.5 mm, Weight: 100 g. Quantity per pack: 50 pc(s), Package width: 260.1 mm, Package depth: 190 mm. Master (outer) case width: 480.1 mm, Master (outer) case length: 300 mm, Master (outer) case height: 199.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.