location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3200822AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:56:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 635 g
Long product name Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA :
The long product name of Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200GB HDD, SATA, 3.5", 7200rpm, 8MB
More>>>
Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
The official description of Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drive has been developed as a system peripheral to the highest standards of design and construction. The drive depends upon its host equipment to provide adequate power and environment in order to achieve optimum performance and compliance with applicable industry and governmental regulations. Special attention must be given in the areas of safety, power distribution, shielding, audible noise control, and temperature regulation. In particular, the drive must be securely mounted in order to guarantee the specified performance characteristics

Short summary description Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This short summary of the Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 200GB HDD, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD 200GB HDD. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
200 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
HDD number of heads
4
Read seek time
8.5 ms
Write seek time
9.5 ms
Track to track seek time
1.2 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26 mm
Depth
147 mm
Weight
635 g
Other features
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Uk has collected 5 expert reviews for Seagate Desktop HDD 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-02 02:27:01
If youre looking for a generous support plan from your hard drive manufacturer, then you cant go past Seagate, which recently introduced five-year warranty plans. This shows a major leap of faith in their products, as not too long ago the same produc...
50%
Xtremecomputing.co.uk
Updated:
2013-11-02 02:27:01
Barracuda 160GB Sata internal 7200rpm Hard Drive With most computers now supporting Sata HDD’s what better than to test than one of the most respected models of HDD the Barracuda. The Barracuda name goes back a while, anyon...
0%
pcauthority.com.au
Updated:
2013-11-02 02:27:01
The Barracuda ST3160023AS is a fair performer in our labs, ranking fourth and above average when it came to handling the binary.
0%
metku.net
Updated:
2013-11-02 02:27:01
Seagate Barracuda 7200.7 Hard drive is one the slowest parts of modern computer. It is not a surprise that when memory speed is counted on gigabytes per second and video & audio is handled at real time, hard disk performance is crucial. Even today’s...
0%
storagereview.com
Updated:
2013-11-02 02:27:01
In recent days, Seagates Barracuda ATA series, while boasting impressively low noise floors, has failed to contend with performance leaders. The manufacturers latest addition to the line is the 80 GB/platter Barracuda 7200.7. How does it stack up? SR...
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA
(show image)
AHDD013 AHDD013 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)