location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RU350AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RU350AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736816137 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:47:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 43.2 cm (17") Black, Green, Grey
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 1 kg
Warranty: 1 year
Long product name HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey :
The long product name of HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Notebook Sports Backpack, 17", 1kg
More>>>
HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey:
The official description of HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This all-purpose case is made of durable, heavy-duty nylon with plenty of light-weight padding, to protect your laptop in the padded, Velcro-secured inner compartment. Dual padded shoulder straps help to evenly distribute your load.

Short summary description HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey:
This short summary of the HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP RU350AA, Backpack case, 43.2 cm (17"), Shoulder strap, 1 kg

Long summary description HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey:
This is an auto-generated long summary of HP RU350AA laptop case 43.2 cm (17") Backpack case Black, Green, Grey based on the first three specs of the first five spec groups.

HP RU350AA. Case type: Backpack case, Maximum screen size: 43.2 cm (17"), Shoulder strap. Weight: 1 kg

Features
Maximum screen size *
43.2 cm (17")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black, Green, Grey
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant
Country of origin
China
Weight & dimensions
Width
345 mm
Depth
260 mm
Height
470 mm
Weight
1 kg
Other features
Minimum screen size
40.6 cm (16")
Number of products included
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)