location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ MX vs. ATV Reflex Spanish Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX vs. ATV Reflex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV047322
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0752919551066 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:29:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ MX vs. ATV Reflex Spanish Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: Spanish
  • - Game genre: Racing
  • - Developer: Rainbow Studios
  • - ESRB rating: E (Everyone)
Long product name THQ MX vs. ATV Reflex Spanish Xbox 360 :
The long product name of THQ MX vs. ATV Reflex Spanish Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX vs. ATV Reflex, Xbox 360, Racing
More>>>
Short summary description THQ MX vs. ATV Reflex Spanish Xbox 360:
This short summary of the THQ MX vs. ATV Reflex Spanish Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ MX vs. ATV Reflex, Xbox 360, E (Everyone)

Long summary description THQ MX vs. ATV Reflex Spanish Xbox 360:
This is an auto-generated long summary of THQ MX vs. ATV Reflex Spanish Xbox 360 based on the first three specs of the first five spec groups.

THQ MX vs. ATV Reflex. Platform: Xbox 360, ESRB rating: E (Everyone), Developer: Rainbow Studios

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:57:54
Uk has collected 26 expert reviews for THQ MX vs. ATV Reflex Spanish Xbox 360 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2012-01-25 06:57:53
MX vs ATV: Reflex is an interesting effort, with some clever ideas such as the reflex control system and terrain deformation. However, its difficulty curve is all over the place, as the vehicle handling is erratic, from over-sensitive bikes to trivial...
0%
nowgamer.com
Updated:
2012-01-25 06:57:54
MX vs ATV: Reflex is probably the closest the 360 is going to come to having a game that can compete with the PS3’s MotorStorm series. The fact that we can utter the MX name in the same sentence as the PS3-exclusive racer will give you some indication...
Bottom line After the first hour we really thought this was going to push the MX series to new heights, and it nearly does. Only a few niggles and some insane physics pull the experience down.6.4/10Print this pageUser reviews (0)Share this pageNoticed something wr...
64%
impulsegamer.com
Updated:
2012-01-25 06:57:54
The latest off-road game arrives on the 360, MX vs ATV Reflex by Rainbow Studios which gives fans of this genre another option for their off-road fix. With new vehicles, tracks and gameplay modes, MX vs ATV Reflex also features some lush graphics that...
85%
gamesradar.com
Updated:
2012-01-25 06:57:54
If the PS3's MotorStorm series made the term “real-time terrain deformation” sexy, then MX vs ATV Reflex is bringing sexy back. Rainbow Studios, a developer that's been churning out mud-kickin' motocross titles since the PS1 era, has redefined the tech...
Good Takes terrain deformation to a new level, Pulling tricks is more satisfying than mashing buttons, Moving your rider independently is wicked good fun...
Bad Character and vehicle customization could be better, Pinballing physics, Washing off all that mud...
90%
Gamingnexus.com
Updated:
2012-01-25 06:57:53
It’s been a while since Rainbow Studios released an MX vs. ATV game. They took a two year break after MX vs, ATV Untamed back in 2008 but are back in the saddle with a brand new engine and a huge expansion of gameplay. Untamed was a broad multi-console...
69%
videogamer.com
Updated:
2012-01-25 06:57:53
I've reviewed five games that feature the words "MX", "ATV" or a mixture of both in their title, yet for the life of me I'd struggle to explain how any one is different to another. All of them feature muddy tracks, usually set amongst vast open spaces...
Bottom line Great draw distances, Reflex controls are a good addition, Feels very similar to previous games, Some weird physics...
60%
gamezone.com
Updated:
2012-01-25 06:57:54
A wonderful foundation has been set and it’s now time for Rainbow Studios to expand on what they have set up with their next iterations. The future is bright and fans should be rejoicing.
80%
ign.com
Updated:
2012-01-25 06:57:54
For more than a decade now, Rainbow Studios has been knee-deep in offroad and motocross racing in various forms. Starting with Motocross Madness back on the PC, the studio has delivered some sort of offroad racer almost every year since then, and I've...
78%
ztgamerdomain.com
Updated:
2012-01-25 06:57:54
Not as much revolutionary as it is evolutionary.Ever since the first time I played Motocross Madness on the PC I have been obsessed with the Rainbow Studios team and their MX work. Over the years the MX vs. series has become one of my favorite games to...
Good Terrain deformation, Great track design, Relfex controls, Solid visuals...
Bad Lackluster soundtrack, High learning curve, Seperating its fanbase...
80%
cheatcc.com
Updated:
2017-04-29 19:40:35
When it comes to motorsports, it doesn't get much more exciting than outdoor motocross. Off-road tracks, brutal conditions, and, of course, diverse vehicles make motocross a thrilling sport. Motocross is also one of the best sports to experience through a...
78%
Brand Image Product code Product Stock Price from
THQ

THQ Back At The Barnyard: Barnyard Games (Nintendo DS) Wii
(show image)
11379 Back At The Barnyard: Barnyard Games (Nintendo DS) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ MinDStorm Nintendo DS
(show image)
11592 MinDStorm 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ SpongeBob SquarePants: Globs of Doom (Wii)
(show image)
11300 SpongeBob SquarePants: Globs of Doom (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Tak: Das Geheimnis des glühenden Kristalls German Wii
(show image)
11256 Tak: Das Geheimnis des glühenden Kristalls 0.00
(excl. VAT)
0 (incl. VAT)