location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio CL1000N Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio CL1000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
216001000 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio CL1000N Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 300 MHz
More>>>
Short summary description Ricoh Aficio CL1000N Colour 600 x 600 DPI A4:
This short summary of the Ricoh Aficio CL1000N Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio CL1000N, Laser, Colour, 600 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Ricoh Aficio CL1000N Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Ricoh Aficio CL1000N Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio CL1000N. Print technology: Laser, Colour. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
45 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
20 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, SMB
Performance
Internal memory *
256 MB
Maximum internal memory
384 MB
Processor model
VR5500
Processor frequency
300 MHz
Power
Power consumption (PowerSave)
15 W
Weight & dimensions
Weight
31.5 kg
Dimensions (WxDxH)
480 x 420 x 385 mm
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50/60 Hz
Networking features
10 base-T/100 base-TX
Power supply
1300 W
Compatible operating systems
- Windows 95/98/Me/NT/2000/XP/Server 2003 - Novell NetWare 3.12, 3.2, 4.1, 4.11, 5.0, 5.1, 6 - UNIX Sun Solaris 2.6/7/8/9, HP-UX 10.20/11.x/11i v.1 - SCO OpenServer 5.06 - Macintosh OS X Native (v.10.1, 10.2,10.3)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:32:01
Uk has collected 2 expert reviews for Ricoh Aficio CL1000N Colour 600 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-26 17:32:01
Ricoh has a smaller presence in the retail market than many printer makers, but sells well into SME and corporate printer markets. The Aficio CL1000 is close to entry-level in its colour laser range, but still has an RRP of over £1,200. Fortunately, the s...
70%
pcmag.com
Updated:
2015-06-26 17:32:01
The Ricoh Aficio CL1000N is strong on speed but mixed on output quality, with a higher claimed cost per page than some other Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 8 ppm, Rated Speed (Mono): 31 ppm...
60%