location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402018-001
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:27:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 65W power adapter/inverter Black :
The long product name of HP 65W power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 65W AC Adapter
More>>>
HP 65W power adapter/inverter Black:
The official description of HP 65W power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Computing power is never far away when you've got a 65W AC adapter specially designed and tested to meet the power needs of your notebook PC.

- Get to work at home or in the office by plugging in the adapter to your notebook
- Recharge your notebook battery whether the plugged notebook is on or off when attached to the electrical outlet
- Easily transport wherever your notebook computing activities take you; the adapter weighs only .62 lb.
- Warranty: one-year limited
- Compatible series: HP Mini 1000, 110-1000, 110-3000, 210-1000, 210-2000, 311-1000; HP G3000, G5000, G6000, G7000; HP Special Edition L2000; Voodoo Envy 133; HP Pavilion dv1000, dv2-1000, dv5000, tx1000, tx2000, tx2500, tx2, ze2000, ze4900, zt3000; Compaq Mini 110-1000, 700, CQ10-100, CQ10-200, CQ10-300, CQ10-400; Compaq Presario 2200, A900, C300, C500, C700, F500, F700, M2000, V2000, V3000, V4000, V5000, V6000, X1000, X6000

Short summary description HP 65W power adapter/inverter Black:
This short summary of the HP 65W power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W, 50/60 Hz, 18.5 V, 3.5 A, HP Mini 1000, 110-1000, 110-3000, 210-1000, 210-2000, 311-1000; HP G3000, G5000, G6000, G7000; HP..., Black, 281 g

Long summary description HP 65W power adapter/inverter Black:
This is an auto-generated long summary of HP 65W power adapter/inverter Black based on the first three specs of the first five spec groups.

HP 65W. Input frequency: 50/60 Hz, Output voltage: 18.5 V, Output current: 3.5 A. Product colour: Black. Weight: 281 g

Features
Input frequency *
50/60 Hz
Output voltage *
18.5 V
Output current
3.5 A
Features
Compatibility
HP Mini 1000, 110-1000, 110-3000, 210-1000, 210-2000, 311-1000; HP G3000, G5000, G6000, G7000; HP Special Edition L2000; Voodoo Envy 133; HP Pavilion dv1000, dv2-1000, dv5000, tx1000, tx2000, tx2500, tx2, ze2000, ze4900, zt3000; Compaq Mini 110-1000, 700, CQ10-100, CQ10-200, CQ10-300, CQ10-400; Compaq Presario 2200, A900, C300, C500, C700, F500, F700, M2000, V2000, V3000, V4000, V5000, V6000, X1000, X6000
Design
Product colour *
Black
Weight & dimensions
Weight
281 g
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 4081 power adapter/inverter 90 W Black
(show image)
04081 4081 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)