APC logo

APC NetShelter VX 42U Enclosure w/out Sides Beige

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70261
Info modified on:
04 Apr 2019, 04:16:41
Warranty:
Standard warranty 5 year repair or replace
Long product name APC NetShelter VX 42U Enclosure w/out Sides Beige:

NetShelter VX 42U Enclosure w/out Sides Beige

APC NetShelter VX 42U Enclosure w/out Sides Beige:

NetShelter VX 42U Enclosure w/out Sides Beige

Features - Adjustable mounting depth, Guaranteed Compatability, Lockable Doors, Multi-vendor equipment compatibility, Numbered U positions, Optimized depth, Optimized width, Powder coat paint finish, Protective grounding provisions, Quick release doors, Rear Cable Management channels, Reversible doors, Rolls through a 7 foot doorway, Roof and base cable access, Ships fully assembled, Split rear doors, UBC Zone 4 stabilization provisions

Includes - Baying kit, Casters, Doors, Key(s), Leveling feet, Roof, User Manual


Physical:

Net weight - 274.00 lbs ( 124.55 kg)

Net Height - 81.50 inches ( 207.01 cm)

Net Width - 23.00 inches ( 58.42 cm)

Net Depth - 42.20 inches ( 107.19 cm)

Weight Capacity (static load) - 2000.00 lbs ( 907.18 kg)

Weight Capacity (dynamic load) - 2000.00 lbs ( 907.18 kg)

Rack Height - 42 U

Color - Beige

Short summary description APC NetShelter VX 42U Enclosure w/out Sides Beige:

APC NetShelter VX 42U Enclosure w/out Sides Beige

Long summary description APC NetShelter VX 42U Enclosure w/out Sides Beige:

APC NetShelter VX 42U Enclosure w/out Sides Beige

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.