Long product name APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart
:
The long product name of APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
APC Stabilizer Plate 750mm Black
More>>>
APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart:
The official description of APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Stabilizer Plate 750mm Black.
Features - Front or Side mounting capabilities, Low Profile, Stabilizes enclosure.
Includes - Installation Guide, Mounting hardware, Qty 1 - Plate
Physical:
Net weight 16.00 lbs ( 7.27 kg)
Net Height 3.00 inches ( 7.62 cm)
Net Width 29.50 inches ( 74.93 cm)
Net Depth 8.70 inches ( 22.10 cm)
Color - Black
Short summary description APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart:
This short summary of the APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart data-sheet is auto-generated and uses the product title and the first six key specs.
APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart
Long summary description APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart:
This is an auto-generated long summary of APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart based on the first three specs of the first five spec groups.
APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart