location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FNC-0109TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FNC-0109TX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867201459
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Ethernet
  • - 200 Mbit/s 10/100BaseT(X)
  • - Internal
Long product name LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s :
The long product name of LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100Mbps Ethernet Card
More>>>
LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s:
The official description of LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne FNC-0109TX Adapter is highly integrated and cost-effective single-chip Fast Ethernet Adapter that provides 32-bit performance, PCI bus master capability, and full compliance with IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow Control. It also support ACPI, PCI power management for modern operating systems that is capable of Operating System Directed Power Management (OSPM) to achieve the most efficient power management.
It also supports full-duplex operation, making possible 200Mbps of bandwidth at no additional cost. The Adapters support both 10Mbps and 100Mbps network speed, 100Base-TX operate on twisted pairs of Category 5 UTP and 10Base-T operate on Category 3, 4, 5 UTP. The Adapter use Auto-Negotiation technology to detect the network speed. Extensive driver supports for including commonly used network operation system
Win98SE/ME/2000/XP are available.
Whatever your requirements are ease of installation, superior performance, or responsive support, FNC-0109TX is the superior choice.

Key features:
-Integrated Ethernet MAC, Physical chip and transceiver in one chip.
-Compliant to 32-bit PCI Revision 2.1/2.2.
-Complies with the IEEE802.3u 100Base-TX and IEEE802.3 10Base-T standard.
-Supports Full Duplex Flow Control (IEEE 802.3x).
-Provides diagnostic software and one LED to indicate network Link/activity.
-Supports Windows 98SE/ME/2000/XP.

Short summary description LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s:
This short summary of the LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FNC-0109TX, Internal, Wired, PCI, Ethernet, 200 Mbit/s, Green, Stainless steel

Long summary description LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s:
This is an auto-generated long summary of LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

LevelOne FNC-0109TX. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: Green, Stainless steel

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Wi-Fi
No
Full duplex
Yes
Design
Product colour
Green, Stainless steel
Internal *
Yes
Power
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Power LED
Yes
Brand Image Product code Product Stock Price from
LevelOne Gigabit USB-C Network Adapter with USB Hub LevelOne Gigabit USB-C Network Adapter with USB Hub
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)