Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Toploader bag 39.6 cm (15.6") Black
- - Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)
- - Brand compatibility: HP
- - 1.22 kg
Warranty:
One-year limited warranty.
Long product name HP Recycled Series 15.6-inch Top Load
:
Recycled Series 15.6-inch Top Load
The long product name of HP Recycled Series 15.6-inch Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Recycled Series 15.6-inch Top Load
More>>>
HP Recycled Series 15.6-inch Top Load:
The official description of HP Recycled Series 15.6-inch Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Helps protect the planet and your notebook and daily essentials with the stylish, durable HP Recycled Series 15.6" Top Load, a carryall made from recycled plastics.
Short summary description HP Recycled Series 15.6-inch Top Load:
This short summary of the HP Recycled Series 15.6-inch Top Load data-sheet is auto-generated and uses the product title and the first six key specs.
HP Recycled Series 15.6-inch Top Load, Toploader bag, 39.6 cm (15.6"), 1.22 kg
Long summary description HP Recycled Series 15.6-inch Top Load:
This is an auto-generated long summary of HP Recycled Series 15.6-inch Top Load based on the first three specs of the first five spec groups.
HP Recycled Series 15.6-inch Top Load. Case type: Toploader bag, Maximum screen size: 39.6 cm (15.6"). Weight: 1.22 kg. Surface coloration: Monochromatic