location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook USB-C™ Dock - UK Version

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C™ Dock - UK Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUD16A0K show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook USB-C™ Dock - UK Version
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-C™ (USB 3.1 Gen1)
  • - Up to 4K 3.840 x 2.160 @30Hz via HDMI™ or DisplayPort™
    Up to 1.920 x 1.200@60Hz
  • - 1x HDMI™, 1x DisplayPort™
  • - 1x headphone/microphone combo jack
  • - 2x USB Type-C™ ports (one for PC connection)
    3x USB 3.0 ports (one on the front includes BC 1.2 charging)
    1x Ethernet port (10/100/1000 BASE-T), DC-IN jack
  • - Gigabit LAN
  • - Power button
  • - Mirror Mode, Extend Mode, Primary Display
  • - 20V DC, 5A
  • - 3-pin UK cord
  • - A computer with an USB Type-C™ port (USB 3.1 Gen1)
  • - USB-C Dock
    USB Type-C™ cable
    AC adaptor and power cord (UK)
    Quick Start Guide
  • - 156 (L) x 85.9 (W) x 27.69 (H) mm
  • - 1m
  • - ~ 755g
  • - silver with black
Long product name Dynabook USB-C™ Dock - UK Version :
The long product name of Dynabook USB-C™ Dock - UK Version. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C™ Dock - UK Version
More>>>
Short summary description Dynabook USB-C™ Dock - UK Version:
This short summary of the Dynabook USB-C™ Dock - UK Version data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook USB-C™ Dock - UK Version, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Silver, 3840 x 2160 pixels, Any brand

Long summary description Dynabook USB-C™ Dock - UK Version:
This is an auto-generated long summary of Dynabook USB-C™ Dock - UK Version based on the first three specs of the first five spec groups.

Dynabook USB-C™ Dock - UK Version. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Any brand. Power source type: AC, Output voltage: 20 V, Output current: 5 A. Width: 85.9 mm, Depth: 156 mm, Height: 27.7 mm

Country Distributor
United Kingdom 2 distributor(s)