location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TB29AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015096707 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 16:16:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 IPS
  • - 5ms, 16:9, 300cd/m², 1000:1
  • - VGA, HDMI
Warranty: 1 year limited warranty
Long product name HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White :
The long product name of HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 IPS, 16:9, 300cd/m², 16.78M, 5ms, 178°/178°, 1000:1
More>>>
HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
The official description of HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, immersive ultra-wide viewing angles and built-in audio. From browsing content to streaming entertainment—it allows you to see your world in a whole new way.

Short summary description HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
This short summary of the HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24fw, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
This is an auto-generated long summary of HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White based on the first three specs of the first five spec groups.

HP 24fw. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.274 x 0.274 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
No
Height adjustment *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Ergonomics
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
29 W
Power consumption (off)
0.17 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
362070
Annual energy consumption
28 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
186.6 mm
Height (with stand)
408.8 mm
Width (without stand)
539.8 mm
Depth (without stand)
186.6 mm
Height (without stand)
408.8 mm
Weight (without stand)
3.05 kg
Packaging data
Package width
60.7 mm
Package depth
128 mm
Package height
409 mm
Package weight
4.63 kg
Packaging content
Cables included
AC, HDMI, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
Energy efficiency class (old)
A
Compliance certificates
CE
Certification
BSMI; CB; CCC; CE; China Energy Label (CEL) Grade 1; CSA-NRTL; EAC; Energy Star; E-standby; EUP Lot-6; FCC; GEMS; HRN N N0.201; ICES; IS 1121; ISO 9241-307; KC/KCC; MEPS; Microsoft WHQL Certification; PSB; RCM; SABS IEC 60950-1; SASO; TUV Bauart; VCCI; ISC; Low blue light; EUP Lot-26; IEC 60950:1999; ES7.0
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer HP 24fw computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD White:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.