location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF315/01 breast pump 120 ml Manual

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF315/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF315/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410758238
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:55:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips AVENT SCF315/01 breast pump 120 ml Manual:
This short summary of the Philips AVENT SCF315/01 breast pump 120 ml Manual data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF315/01, 120 ml, Manual, Transparent, White

Long summary description Philips AVENT SCF315/01 breast pump 120 ml Manual:
This is an auto-generated long summary of Philips AVENT SCF315/01 breast pump 120 ml Manual based on the first three specs of the first five spec groups.

Philips AVENT SCF315/01. Capacity: 120 ml. Sealing disc for milk storage: 1 pc(s), Spare diaphragm: 1 pc(s)

Technical details
Type *
Manual
Country of origin
China
Product colour *
Transparent, White
Stages
0 - 6 months
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Base unit incl. tubing
1 pc(s)
Breast pump body
4 pc(s)
Standard size cushion
1 pc(s)
Travel cover
1 pc(s)
Handles quantity
1
Technical details
Doesn't contain
Bisphenol A (BPA)
Easy to clean
Yes
Weight & dimensions
Capacity *
120 ml
Packaging content
Number of breast pumps included
4
Breast pump stand
Yes
Sealing disc for milk storage
1 pc(s)
Spare diaphragm
1 pc(s)