location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL10KHB02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL10KHB02
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W :
The long product name of APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Silcon, 10000VA/10000W, 400 (3PH)V/ 400 (3PH)V, Interface Port Contact Closure, DB-25 RS-232
More>>>
APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W:
The official description of APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
200% overload capability, Audible Alarms, Built-in SmartSlot, Built-in static bypass switch, Delta Conversion On-line Technology, Delta Conversion On-line Technology, Designed and manufactured under ISO9001 / ISO14001 certification, Environmental Protection, EPO, Event logging, Front-access servicing, Full-rated Power with kVA equaling kW, Full-rated Power with kVA equaling kW, Generator Compatible, Input Power Factor Correction, Intelligent Battery Management, Intelligent Battery Management, LCD AlphaNumeric Display, Monitoring via Network and Web, Overload Handling Capacity, Overload Indicator, Paralleling Capability, Paralleling Features for Capacity and Redundancy, Rated for Power-Factor Corrected Loads, Scalable Run Time, Sine-wave output, Software, Temperature Compensated Battery Charging, Web Management
Includes
Installation Guide, Parallel Card, Triple Chassis for 3 SmartSlots, User Manual, Web/SNMP Management Card

Short summary description APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W:
This short summary of the APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SL10KHB02, 10 kVA, 10000 W, 0 - 40 °C, -50 - 40 °C, 0 - 95%, 0 - 95%

Long summary description APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W:
This is an auto-generated long summary of APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W based on the first three specs of the first five spec groups.

APC SL10KHB02. Output power capacity: 10 kVA, Output power: 10000 W. Bundled software: - Previous Web/SNMP Management Card Wizard Release Notes - Previous Web/SNMP Management Card.... Products per pallet: 1 pc(s). Interface: Contact Closure, DB-25 RS-232, Output connections: (1)Hard Wire 4-wire (3PH + G) (1)Hard Wire 5-wire (3PH + N + G) (1)Hard Wire 3-wire (3PH) ..., Input connection type: Hard Wire 5-wire (3PH + N + G); Hard Wire 4-wire (3PH + PEN); Hard Wire 4-wire (3PH + N)

Features
Output power capacity *
10 kVA
Output power *
10000 W
Emergency Power Off (EPO)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- Previous Web/SNMP Management Card Wizard Release Notes - Previous Web/SNMP Management Card Wizard User Guide - Web/SNMP Management Card Wizard - Web/SNMP Management Card Wizard Installation Guide
Logistics data
Products per pallet
1 pc(s)
Other features
Interface
Contact Closure, DB-25 RS-232
Output connections
(1)Hard Wire 4-wire (3PH + G) (1)Hard Wire 5-wire (3PH + N + G) (1)Hard Wire 3-wire (3PH) (1)Hard Wire 4-wire (3PH + N) (1)Hard Wire 4-wire (3PH - PEN)
Input connection type
Hard Wire 5-wire (3PH + N + G); Hard Wire 4-wire (3PH + PEN); Hard Wire 4-wire (3PH + N)
Dimensions (WxDxH)
800.1 x 800.1 x 1400 mm
Output voltage note
Configurable for 380: 400 or 415 V 3 Phase nominal output voltage
Nominal input voltage
400 V
Brand Image Product code Product Stock Price from
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)