Digitus logo

Digitus 483 mm (19“) DIN Rail Holder, 4U

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50465
Info modified on:
29 Sept 2024, 15:33:32
Bullet Points Digitus 483 mm (19“) DIN Rail Holder, 4U:
  • - galvanized steel sheet
  • - Load capacity: 20 kg
Long product name Digitus 483 mm (19“) DIN Rail Holder, 4U:

DIN rail holder, 4U, 178x483x223 mm, galvanized incl. din rail, variable depth and height

Short summary description Digitus 483 mm (19“) DIN Rail Holder, 4U:

Digitus 483 mm (19“) DIN Rail Holder, 4U, Galvanized steel, Silver

Long summary description Digitus 483 mm (19“) DIN Rail Holder, 4U:

Digitus 483 mm (19“) DIN Rail Holder, 4U. Material: Galvanized steel, Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.