location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 20kW Scalable to 40kW N+1, 400V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY20K40H
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W :
The long product name of APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 20kW Scalable to 40kW N+1, 400V
More>>>
APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W:
The official description of APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra PX, 20000VA/20000W, Input 400 (3PH)V/ Output 380 (3PH), 415 (3PH), 400 (3PH)V, Interface Port Contact Closure, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot, Extended runtime model, Rack Height 42 U


Features:

Audible Alarms, Automatic Self Test, Battery modules connected in parallel, Built-in SmartSlot, Built-in static bypass switch, Cold-start, Compact Design, Continuous Voltage and Frequency Regulation, Designed and manufactured under ISO9001 / ISO14001 certification, Double Conversion On-Line, Downloadable Firmware, Early-warning Problem Notification, Easy Maintenance, EPO, Event logging, Front-access servicing, Full-rated Power with kVA equaling kW, Full-rated Power with kVA equaling kW, Galvanic isolation, Generator Compatible, Hot Swap Batteries, Hot Swap Electronics, Hot Swapable Components, Input Power Factor Correction, Intelligent Battery Management, Intelligent Battery Management, LCD AlphaNumeric Display, Load Meter, Menu-driven Operating Instructions, Modular design, Modular Fault-tolerant Design, Modular-level Repair, Monitoring via Network and Web, Multiple System Shutdown, N+1 Redundancy, Out-of-Band Management, Overload Handling Capacity, Overload Indicator, Pager notification, Programmable power event response, Rated for Power-Factor Corrected Loads, Reduced field maintenance cost, Revolutionary Modular Design for built-In Fault-Tolerance, Scalable Power Capacity, Scalable Run Time, Sine-wave output, Smallest footprint, Temperature Compensated Battery Charging, User Replaceable batteries, Web Management, Wide input voltage range

Includes - Web/SNMP Management Card

Short summary description APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W:
This short summary of the APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 20kW Scalable to 40kW N+1, 400V, 20 kVA, 20000 W, 3.8 min, 14.4 min, RBC Quantity - 1, Black

Long summary description APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W:
This is an auto-generated long summary of APC Symmetra PX 20kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 20 kVA 20000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 20kW Scalable to 40kW N+1, 400V. Output power capacity: 20 kVA, Output power: 20000 W. Typical backup time at full load: 3.8 min, Typical backup time at half load: 14.4 min, Replacement battery cartridge: RBC Quantity - 1. Product colour: Black. Bundled software: Web/SNMP Management Card. Interface: Contact Closure, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot, Output connections: (1)Hard Wire 5-wire (3PH + N + G) (1)Screw Terminals , Input connection type: Hard Wire 5-wire (3PH + N + G)

Brand Image Product code Product Stock Price from
APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA
(show image)
PD40H5HK1-M InfraStruXure PDU 40kW 400V/400V W/ MBP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)