Samsung logo

Samsung Digimax S600 1/2.5" 6 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Digimax S600 1/2.5" 6 MP CCD Silver:

Samsung Digimax S600, 6 MP, 1/2.5", CCD, 3x, 136 g, Silver

Long summary description Samsung Digimax S600 1/2.5" 6 MP CCD Silver:

Samsung Digimax S600. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 136 g. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.