location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Vormenpret Picknickset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vormenpret Picknickset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-603623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766036230
Category: Role Play Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Vormenpret Picknickset:
This short summary of the VTech Vormenpret Picknickset data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Vormenpret Picknickset, 1 yr(s), Sounding, AA, Batteries included

Long summary description VTech Vormenpret Picknickset:
This is an auto-generated long summary of VTech Vormenpret Picknickset based on the first three specs of the first five spec groups.

VTech Vormenpret Picknickset. Recommended age (min): 1 yr(s), Recommended age (max): 4 yr(s), Sounding. Battery type: AA. Batteries included. Number of batteries supported: 3. Material: Synthetic. Weight: 930 g

Features
Recommended age (min) *
1 yr(s)
Recommended age (max)
4 yr(s)
Material
Synthetic
Preassembled
Yes
Sounding
Yes
Country of origin
China
Languages support
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Colours learning, Shapes learning
Battery
Batteries required *
No
Battery type
AA
Number of batteries supported
3
Rechargeable battery
No
Weight & dimensions
Width
220 mm
Depth *
158 mm
Height *
170 mm
Weight
930 g
Packaging data
Package width
350 mm
Package depth
200 mm
Package height
178 mm
Packaging data
Package weight
1.23 kg
Package volume
12460 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
4 pc(s)
Products per pallet
96 pc(s)
Master (outer) cases per pallet
24 pc(s)
Master (outer) case width
425 mm
Master (outer) case length
365 mm
Master (outer) case height
387 mm
Master (outer) case gross weight
5.82 kg
Master (outer) case volume
62171.55 cm³
Master (outer) case GTIN (EAN/UPC)
43417766036238
Products per master (outer) case
4 pc(s)
Harmonized System (HS) code
9503008700
Supplier features
Assembly required
No
Master (outer) cases per pallet layer
6 pc(s)
Power source type
Battery
Country Distributor
Belgium 1 distributor(s)