location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Pepijn Politieboot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pepijn Politieboot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-187272
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761872727
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Pepijn Politieboot:
This short summary of the VTech Pepijn Politieboot data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Pepijn Politieboot, 1 yr(s), Sounding, AAA, Synthetic

Long summary description VTech Pepijn Politieboot:
This is an auto-generated long summary of VTech Pepijn Politieboot based on the first three specs of the first five spec groups.

VTech Pepijn Politieboot. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Batteries required, Battery type: AAA. Batteries included. Material: Synthetic

Features
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Power source type
Battery
Material
Synthetic
Preassembled
Yes
Country of origin
China
Certification
CE
Safety warning
Assembly required
No
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
AAA
Rechargeable battery
No
Weight & dimensions
Width
143 mm
Depth
95 mm
Height
93 mm
Weight
176.3 g
Packaging data
Package width
150 mm
Package depth
116 mm
Packaging data
Package height
140 mm
Package weight
273 g
Package volume
2436 cm³
Packaging languages
Dutch
Packaging content
Batteries included
Yes
Logistics data
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
480 pc(s)
Master (outer) case width
493 mm
Master (outer) case length
325 mm
Master (outer) case height
167 mm
Master (outer) case gross weight
2.75 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
83417761872723
Master (outer) case volume
26757.58 cm³
Harmonized System (HS) code
950300959
Brand Image Product code Product Stock Price from
VTech Jamal Tropical VTech Jamal Tropical
(show image)
80-187372 Jamal Tropical
VTech Bobby Brandweerboot VTech Bobby Brandweerboot
(show image)
80-187072 Bobby Brandweerboot