icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Grundig logo

Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205626
Info modified on:
24 Mar 2023, 16:07:52
Long product name Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

DVD-P 7600

Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

Features:

- Portable DVD player with 7” (17.7 cm).
- LCD-TFT display in 16:9 format.
- Anti-shock system and built-in stereo speaker.
- Plays DVD video, DVD+R/ RW, DVD-R/ RW, DivX DVD, JPEG DVD, DivX CD, Video CD, JPEG CD, Kodak picture CD, audio CD, CD-R/RW in CD-DA and in MP3 format.
- Mains or battery operation.
- Protective carry bag provided.

Short summary description Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

Grundig DVD-P 7600, Silver, NTSC, PAL, 17.8 cm (7"), 480 x 234 pixels, LCD, 16:9

Long summary description Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

Grundig DVD-P 7600. Product colour: Silver, Analog signal format system: NTSC, PAL. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Power consumption (typical): 11.25 W

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.