location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7110CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6293B005
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:23
The date of the most recent change of this product data-sheet in Icecat.
Canon 6293B005 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blazing fast print speeds of up to 14 pages per minute3 in both color and black and white
  • - Superior Imaging Technology helps to produce high quality color output
  • - Wireless connectivity to print from virtually anywhere in your home or office
  • - Compact design saves space on any desktop
  • - Print right from your iOS or Android device with the Canon Mobile Printing app
  • - Front loading, 150-sheet paper cassette
  • - Efficient Energy Saver Mode uses just 4W of energy
  • - GENUINE Canon Toner is designed to provide high-quality color prints with a clean finish
  • - Quick first print arrives in approximately 18 seconds
Long product name Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 14ppm, UFR II LT, 64 MB, USB, Ethernet, WLAN 802.11, Windows/Mac, 800W, 0.4kWh/w
More>>>
Short summary description Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS LBP7110CW, Laser, Colour, 1200 x 1200 DPI, A4, 14 ppm, Black, White

Long summary description Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon imageCLASS LBP7110CW. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Wi-Fi. Product colour: Black, White

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
18 s
Features
Maximum duty cycle *
30000 pages per month
Page description languages *
UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper
Multi-purpose tray media types
Executive, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Legal, Letter, Statement
Envelopes sizes
C5, Com-10, DL, Monarch
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SNMP, SNMPv3
Supported network protocols (IPv6)
WINS
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Product colour *
Black, White
Power
Power consumption (printing) *
340 W
Power consumption (max)
800 W
Power consumption (standby)
10 W
Power consumption (PowerSave)
4 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
406.4 mm
Depth
454.7 mm
Height
254 mm
Weight
19 kg
Packaging content
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:12:38
Uk has collected 7 expert reviews for Canon imageCLASS LBP7110CW Colour 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
macworld.co.uk
Updated:
2019-12-01 15:12:38
Colour laser printers used to cost thousands of pounds, but Canon’s new LBP7110Cw is one of the cheapest yet, costing just £199.00. It’s relatively compact for a colour laser, measuring 255mm high, 406mm wide and 454mm deep, so it can fit even into a...
Good low purchase price, low costs for mono printing...
Bad high costs for colour printing, no Mac software in the box, single-function printer...
Bottom line It's not particularly fast by the standards of laser printers, and the cost of the colour cartridges means that it's really only suitable for occasional colour printing. However, the LBP7110Cw is still a good, affordable option for small businesses that n...
60%
trustedreviews.com
Updated:
2019-12-01 15:12:38
Colour laser printers continue to be thought of as an expensive option, but Canon's well specified i-SENSYS LBP7110Cw can be had for under £170, which is less than many mono lasers. It's aimed at the small office or workgroup market, though one or two as...
Good Easy change cartridges, Subjectively, pretty quiet, Easy WPS wireless setup...
Bad Small, 150-sheet paper tray, No front panel USB socket, No mobile wireless print...
Bottom line Canon's i-SENSYS LBP7110Cw is a good, inexpensive colour laser printer, which produces quality black text and colour graphic pages. Not so good on reproducing photos, and with a couple of shortcomings, such as its small paper tray and lack of front panel...
80%
pcmag.com
Updated:
2019-12-01 15:12:37
Canon's color laser printers are usually in the range of good to outstanding, which makes it surprising that the Canon Color imageClass LBP7110Cw ($279) isn't. The best that can be said for it is that it doesn't have any serious problems. However, it lose...
Good Integrated Ethernet and WiFi.
Bad Subpar output quality across the board. No duplexer. High running cost. No WiFi direct. Big and heavy for a personal printer. Meager paper capacity for a shared printer...
Bottom line The Canon Color imageClass LBP7110Cw color laser printer simply doesn't deliver enough to justify the price, with meager paper capacity, subpar output quality, and a high running cost...
40%