location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27mx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4KK74AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808257308 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:44:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Eliminate screen tearing and motion blur with a 144Hz refresh rate and 1ms response time[1].
  • - Experience the difference of fluid, stutter-free gameplay display with AMD® FreeSync™[2] technology.
  • - Easily adjust your display to the most comfortable height with 100mm range of travel.
Warranty: 2 year parts and labour limited warranty.
Long product name HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", FHD (1920 x 1080 @ 60 Hz), 16:9, 400 cd/m², 1000:1 static, 12000000:1 dynamic, 1 ms gray to gray
More>>>
HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Display your gaming skills
This display has all the essentials for faster action. Enjoy smooth, stutter-free visuals that respond as fast as you do thanks to a 144Hz refresh rate[1] and AMD® FreeSync™[2] technology, while the Full HD[3] screen delivers all your entertainment with vivid colors and crisp clarity.

Short summary description HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27mx, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP 27mx. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

The speed you need
The speed you need

Ensure even the most action-packed moments are smooth, crisp, and free of motion blur with a 144Hz refresh rate and 1 ms response time[1].

Incredibly smooth

Experience the difference of fluid, stutter-free gameplay on this crystal clear FHD[3] (1920 x 1080) display with AMD® FreeSync™[2] technology.

Get comfortable
Get comfortable

Enjoy 100mm of smooth, precise height adjustment so your display is always in the most comfortable position.

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Height adjustment stand
Height adjustment stand

Easily adjust your display to the most comfortable position with 130mm range of travel.

144Hz refresh rate
144Hz refresh rate

Get smooth gaming, sharper objects, and cleaner details with a gaming display that refreshes frames 144 times a second – over twice the refresh rate of standard displays.[4]

1ms response time with Overdrive
1ms response time with Overdrive

How fast your pixels can react to changing frames is critical for fast-paced gaming, and a 1ms response time ensures even the most action-packed moments are fluid, crisp, and free of motion blur.[4]

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history.[5]

FHD display / 1080p display
FHD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display.[3]

TN panel

Low pixel latency and snappy response times with this TN panel.

Ambient lighting
Ambient lighting

Diffused lighting to help reduce eye fatigue during late-night gaming sessions.

Low blue light
Low blue light

Using the Low Blue Light mode subtly shifts your display’s colors to a warmer spectrum, while making whites more natural and putting less strain on your eyes.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Ergonomics
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-4 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
352278
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
216.4 mm
Height (with stand)
510.2 mm
Weight (with stand)
6.78 kg
Width (without stand)
613.6 mm
Depth (without stand)
55.6 mm
Height (without stand)
378.6 mm
Packaging data
Package width
700 mm
Package depth
190 mm
Package height
460 mm
Package weight
8.08 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Other features
Country of origin
China
TV tuner integrated
No
Certification
MEPS; BSMI; CB; CCC; CE; CEL; CSA; EAC; FCC; ICES; ISO 9241-307; KC/KCC; Microsoft WHQL Certification (Windows 10, Windows 8 and Windows 7); NOM; PSB; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; China Energy Label (CEL)
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 27mx computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] Full high-definition (FHD) content is required to view FHD images.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.