location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 17-85mm f/4-5.6 IS USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 17-85mm f/4-5.6 IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFS17-85
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:07:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon EF-S 17-85mm f/4-5.6 IS USM:
This short summary of the Canon EF-S 17-85mm f/4-5.6 IS USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 17-85mm f/4-5.6 IS USM, 17/12

Long summary description Canon EF-S 17-85mm f/4-5.6 IS USM:
This is an auto-generated long summary of Canon EF-S 17-85mm f/4-5.6 IS USM based on the first three specs of the first five spec groups.

Canon EF-S 17-85mm f/4-5.6 IS USM. Lens structure (elements/groups): 17/12, Closest focusing distance: 0.35 m, Focal length (35mm film equivalent): 27 - 136 mm. Diameter: 7.85 cm, Length: 92 mm, Weight: 475 g. Magnification: 0.20x

Lens system
Lens structure (elements/groups) *
17/12
Number of diaphragm blades
6
Closest focusing distance *
0.35 m
Focal length (35mm film equivalent)
27 - 136 mm
Weight & dimensions
Length
92 mm
Weight
475 g
Diameter *
7.85 cm
Other features
Magnification
0.20x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:30:27
Uk has collected 16 expert reviews for Canon EF-S 17-85mm f/4-5.6 IS USM and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-08-14 03:30:23
The first step up Canon's ladder of standard zoom lenses, at least from the kit lens supplied with the 550D and 600D, is the EF-S 17-85mm. It's better built, with a much sturdier feel than the Canon EF-S 18-55mm f/3.5-5.6 IS kit lens for those cameras...
60%
practicalphotography.com
Updated:
2011-08-14 03:30:23
The Canon EF-S 17-85mm f/4-5.6 IS USM is a weighty ultra zoom lens with a good focal range and for those owners of a first-generation Canon kit lens that doesn’t have image stabilisation, this added feature is a real pl...
80%
techradar.com
Updated:
2011-08-14 03:30:24
The standard zoom kit lens for the Canon EOS is notoriously second-rate but the EF-S 17-85mm is worlds apart, offering stellar image quality and handling. Even wide-open images were razor-sharp all the way down to 0.35 metres, with macro facilities at...
Good Excellent images, Strong features...
Bad Expensive...
Bottom line The standard zoom kit lens for the Canon EOS is notoriously second-rate but the EF-S 17-85mm is worlds apart, offering stellar image quality and handling. Even wide-open images were razor-sharp all the way down to 0.35 metres, with macro facilities at...
80%
photozone.de
Updated:
2011-08-14 03:30:23
The Canon EF-S 17-85mm f/4-5.6 USM IS is a lens that promises many things. It is certainly a very versatile standard zoom with a long zoom range and an image stabilizer that can save the day in many situations. However, the build quality is somewhat d...
0%
whatdigitalcamera.com
Updated:
2011-08-14 03:30:23
Boasting an impressive 5x zoom range this is a versatile lens. It also benefits from both image stabilisation and an ultrasonic motor, together with an extended focusing range that is proclaimed via the ‘macro’ moniker on the lens barrel. With so much...
Good Solid feel and 5x zoom range...
Bad Barrel distortion, wideaperture resolution...
Bottom line Overall, the Canon EF-S 17-85mm f/4-5.6 IS USM lens doesn’t really live up to its promises. The zoom range is excellent but in all other respects there are better alternatives in the Canon stable. What We Like: Solid feel and 5x zoom range What We D...
80%
Slrgear.com
Updated:
2011-08-14 03:30:23
(From Canon lens literature) Equivalent to a 28-135mm lens, this EF-S lens brings true wide-angle to telephoto coverage to EOS 20D and Digital Rebel shooters. It has Canons Image Stabilization system, allowing safe hand-holding at speeds up to three s...
0%
cameralabs.com
Updated:
2011-08-14 03:30:24
Support this site by price checking below Were pleased to present a short video tour of the Canon EF-S 17-85mm, demonstrating its build quality, coverage and features. Theres no need to download any new software - just press the play button in the...
Good Useful 5x optical zoom ratio, Effective Image Stabilisation, Fast USM focussing motor, Polariser-friendly internal focusing...
Bad Visible light fall-off at wide and tele, Relatively expensive for specification, Lens hood not included, Only compatible with EF-S bodies...
Bottom line Canon EF-S 17-85mm verdict On paper, the Canon EF-S 17-85mm promises to be the perfect general-purpose lens for owners of Canon DSLRs with compatible mounts. The longer 5x optical range is far more useful than the 3x range of the popularly bundled EF-...
74%
Kenrockwell.com
Updated:
2011-08-14 03:30:25
This is Canons best basic midrange digital zoom. It sells for $500 - 600. Its got great IS for sharp shots without a tripod. Its super sharp, has great Image Stabilization, focuses almost instantly and is easy to use and carry. Its a great lens! A...
0%
The-digital-picture.com
Updated:
2011-08-14 03:30:25
The Canon EF-S 17-85mm f/4-5.6 IS USM Lens combines a very useful zoom range with image stabilization in a light and well-performing package. Keep in mind that the Canon EF-S 17-85mm f/4-5.6 IS USM Lens is an "EF-S" lens and only works on EF-S compati...
0%
bobatkins.com
Updated:
2011-08-14 03:30:26
by Bob Atkins Introduction Note: This review was written after testing the original EF-S 18-55 lens which was supplied in the US with the Canon EOS Digital Rebel (EOS 300D). In Japan this same lens was available with a USM motor, and now the USM v...
0%
digitalhomethoughts.com
Updated:
2011-08-14 03:30:26
If youve got a digital camera with an EF-S mount and youre looking for a single lens that has a good range for general, walkabout use, this is definitely one to consider.Read on for the full review! Page 1 of 3 | Goto page 1, 2, 3 Next Discuss this...
0%
Slrgear.com
Updated:
2014-10-09 02:50:51
Test NotesAlthough higher priced and including optical image stabilization, the Canon 17-85mm f/4-5.6 IS could be seen as Canon's answer to the excellent 18-70mm lens that Nikon offers in bundles with the D70S. Optically, the two lenses are surprisingly s...
79%