location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0G7W show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:58
The date of the most recent change of this product data-sheet in Icecat.
Dell Wyse 5070 Extended Thin Client (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 5070 Thin Client (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Microsoft Windows 10 IoT Enterprise for Dell Wyse Thin Clients (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 5070 and 5070 Extended Thin Client (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wyse ThinOS
  • - Intel Pentium Silver J5005 (4MB Cache, 1.5GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 16GB eMMC
Long product name Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 :
The long product name of Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver J5005 (4MB Cache, 1.5GHz), 4GB DDR4-SDRAM, 16GB eMMC, Intel UHD Graphics 605, LAN, Wyse ThinOS
More>>>
Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
The official description of Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One platform. Every need.
Enjoy ultimate flexibility with multiple validated OS, connectivity and form factor options. Featuring world-renowned security and deployment.

Short summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
This short summary of the Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5070, 1.5 GHz, Intel® Pentium® Silver, J5005, 2.8 GHz, 4 GB, DDR4-SDRAM

Long summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
This is an auto-generated long summary of Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005 based on the first three specs of the first five spec groups.

Dell Wyse 5070. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium® Silver, Processor model: J5005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Audio system: ALC3253

Processor
Processor frequency *
1.5 GHz
Processor family
Intel® Pentium® Silver
Processor model
J5005
Processor cores
4
Processor boost frequency
2.8 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Card reader integrated
No
Graphics
On-board graphics card model
Intel® UHD Graphics 605
Audio
Audio system
ALC3253
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Ports & interfaces
USB Type-C ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
3
Serial ports quantity
1
Design
Product colour *
Black
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Wyse ThinOS
Power
Power supply
90 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
35.6 mm
Depth
184 mm
Height
184 mm
Weight
1.13 kg
Packaging content
External power adapter
Yes
Cables included
AC
Disclaimer Dell Wyse 5070 1.5 GHz Wyse ThinOS 1.13 kg Black J5005:
Disclaimer

Actual configuration might differ from illustration