location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART550USB2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332221568 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:41:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.55 kVA 300 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: 3-year limited warranty
Long product name Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower :
The long product name of Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower
More>>>
Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower:
The official description of Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

550VA/300W/120V Battery Backup for PCs, Home Theater or Digital Signage
This 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The six-outlet 120V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures, and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 45 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

Connects Your Equipment to 6 NEMA 5-15R Outlets
Four 5-15R outlets provide both battery backup and surge protection for your computer, monitor and other crucial components. The other two 5-15R outlets are surge-protected only for printers, scanners and other non-essential equipment. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The SMART550USB2 can correct brownouts as low as 89V and overvoltages as high as 145V back to nominal 120V power without drawing on the battery backup needed to support your equipment during a blackout.

316 Joules Fight Back Against Unexpected Power Surges
A 316-joule surge suppression rating protects connected components from the harmful effects of power surges.

Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The SMART550USB2 incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.

Easy-to-See LEDs Report Real Time UPS and Power Status
Front-panel LEDs provide UPS and site power information when the SMART550USB2 is operating in either on-line or battery power mode. They indicate operating mode, low battery, overload and fault condition. An audible alarm will sound in case of low battery, excessive load and fault condition.

HID-Compliant USB Port Allows for Automatic Saves and Shutdowns
This port connects the SMART550USB2 to a computer running Tripp Lite’s free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. USB cable is included. The UPS works with Windows, Mac and Linux operating systems.

Includes Power Protection for your Phone and Network Lines
Dual RJ45 jacks protect equipment against surges over a single telephone or network line. Note: not compatible with PoE (Power over Ethernet) applications.

Tower Form Factor for Easy Placement in Your Workspace or Media Center
The long-lasting ABS housing fits easily on a desktop, shelf or anywhere else convenient to your workstation or home theater. The five-foot power cord with NEMA 5-15P plug connects to a properly grounded AC wall outlet.

Short summary description Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower:
This short summary of the Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower, Line-Interactive, 0.55 kVA, 300 W, Sine, 110 V, 120 V

Long summary description Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower:
This is an auto-generated long summary of Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower based on the first three specs of the first five spec groups.

Tripp Lite 550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower. UPS topology: Line-Interactive, Output power capacity: 0.55 kVA, Output power: 300 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 3.5 min, Typical backup time at half load: 12 min, Battery recharge time (90%): 8 h. Form factor: Tower, Product colour: Black, Cable length: 1.5 m. Width: 121.9 mm, Depth: 345.4 mm, Height: 160 mm