HP logo

HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318649
Info modified on:
01 Oct 2024, 19:54:38
End of life date:
30 Jun 2021
Bullet Points HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:
  • - Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.<sup>[2]</sup> No attachments, no replacements, no worries.
  • - Experience practical sophistication in a sleek, comfortable design with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment.
  • - Hide your screen from passersby and still enjoy crisp 1920 x 1080 FHD resolution for all your work. Boost productivity with multiple displays<sup>[3]</sup> that are nearly-seamless with a 3-sided micro-edge bezel.
Warranty:
5 year (5-5-5) limited warranty and service offering includes 5 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

60.45 cm (23.8"), FHD (1920 x 1080 @ 60 Hz), 16:9, 260 cd/m², 1000:1 static, 5000000:1 dynamic, 14 ms gray to gray

HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

Share your space, not your screen
Help protect your onscreen data in an instant with the HP EliteDisplay E243p Sure View Monitor. It’s our first 23.8" diagonal display with an integrated privacy screen that’s designed to shield sensitive content from prying eyes.

Short summary description HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E243p, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Silver

Long summary description HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E243p. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver

Distributors
Loading...
Disclaimer HP EliteDisplay E243p computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver 5FT13AA:
[2] HP Sure View functions in landscape orientation.
[3] Each display sold separately.
[4] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[5] Sold separately
[6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[7] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.