location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series HC3412 Black 12 Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC3412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3412/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103789123
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips 3000 series HC3412 Black 12 Nickel-Metal Hydride (NiMH):
This short summary of the Philips 3000 series HC3412 Black 12 Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series HC3412, Black, Rectangle, 1 mm, 2.3 cm, Stainless steel, Battery

Long summary description Philips 3000 series HC3412 Black 12 Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips 3000 series HC3412 Black 12 Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips 3000 series HC3412. Product colour: Black, Shape: Rectangle, Minimum hair length: 1 mm. Power source: Battery, Operating time: 75 min, Battery type: Built-in battery

Performance
Product colour *
Black
Shape
Rectangle
Number of length steps *
12
Minimum hair length
1 mm
Maximum hair length
2.3 cm
Blade material
Stainless steel
Ergonomics
Washable
Yes
Power
Power source *
Battery
Operating time *
75 min
Rechargeable *
Yes
Charging time
8 h
Battery type *
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)