location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime FPR Basic access control reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime FPR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW57AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015221314 show
Category:
Devices which can read access cards, found at the entrance to buildings etc.
Access Control Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:14:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Engage One Prime FPR Basic access control reader
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic access control reader
  • - Biometric Fingerprint reader
  • - PC connected
Warranty: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor.
Long product name HP Engage One Prime FPR Basic access control reader :
The long product name of HP Engage One Prime FPR Basic access control reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage One Prime FPR
More>>>
HP Engage One Prime FPR Basic access control reader:
The official description of HP Engage One Prime FPR Basic access control reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable secure, accurate employee log in protocols and help reduce opportunities for theft with the minimalist HP Engage One Prime Fingerprint Reader (FPR). It’s designed for your HP Engage One Prime, can be configured next to the stand or as a standalone, and intuitively confirms successful reads.

Short summary description HP Engage One Prime FPR Basic access control reader:
This short summary of the HP Engage One Prime FPR Basic access control reader data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime FPR, Basic access control reader, Fingerprint reader

Long summary description HP Engage One Prime FPR Basic access control reader:
This is an auto-generated long summary of HP Engage One Prime FPR Basic access control reader based on the first three specs of the first five spec groups.

HP Engage One Prime FPR. Width: 162 mm, Depth: 30 mm, Height: 20.7 mm

Technical details
Type *
Basic access control reader
Authentication type *
Biometric
LED indicators
Status
Maximum scan area
18 x 1280 mm
Fingerprint reader *
Yes
Access code reader *
No
Access chip/card reader *
No
Display
Built-in display *
No
Ports & interfaces
PC connected *
Yes
Weight & dimensions
Width
162 mm
Depth
30 mm
Height
20.7 mm
Weight
79 g
Country Distributor
France 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)