location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO 3 data cartridge IBM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-LTO3-IB-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm :
The long product name of Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO 3 data cartridge IBM
More>>>
Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm:
The official description of Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-capacity media for data storage growth
IBM is delivering high-capacity media that helps provide clients the ability to address the demanding growth in data storage. The increase in cartridge capacity helps reduce the amount of equipment, space and human intervention required for daily tape operations. In addition, it helps reduce the number of cartridges needed for backup and restore operations and thus lowers operational costs.

Features you need
With the IBM® TotalStorage® LTO Ultrium 400GB Data Cartridge, IBM continues to focus on providing high quality, high-reliability tape technology for your business. The cartridges are part of a long line of IBM data cartridges designed to improve data integrity for organizations around the world. The cartridges have been optimized and tested extensively for use in IBM LTO tape drives and libraries to help maximize performance, minimize data loss and improve data longevity.

They are designed to withstand rigors of normal use in stand-alone and automated environments. Each cartridge is embedded with an LTO Cartridge Memory (LTO-CM) chip which is designed to enable fast, simultaneous transfer of cartridge-dependent data with tape drives during media load and unload cycles. The gray cartridge color helps distinguish it from previous generations of IBM LTO Ultrium Media. The IBM TotalStorage LTO Ultrium 400GB Data Cartridge can be used in products featuring LTO Gen3 tape technology. As your storage needs grow, your data cartridge can continue providing value to help maximize your investment.

Write Once Read Many (WORM) model
IBM LTO Gen3 tape drives and libraries are designed to work with WORM cartridges to store data in a non-erasable, non-rewritable format. This is intended to help support the long-term retention of reference data and meet the requirements of many regulatory bodies worldwide. The 400GB WORM cartridge is identified by its unique two-tone color and includes advanced security features that are designed to prevent the alteration or deletion of stored data.

Short summary description Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm:
This short summary of the Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LTO 3 data cartridge IBM, Blank data tape, LTO, 800 GB, 10 - 40 °C, 20 - 80%, 16 - 32 °C

Long summary description Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm:
This is an auto-generated long summary of Fujitsu LTO 3 data cartridge IBM Blank data tape 1.27 cm based on the first three specs of the first five spec groups.

Fujitsu LTO 3 data cartridge IBM. Product type: Blank data tape, Media type: LTO, Compressed capacity: 800 GB. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 400 GB, Recording technology: LTO Ultrium 3

Performance
Product type *
Blank data tape
Media type *
LTO
Compressed capacity
800 GB
Weight & dimensions
Tape size
1.27 cm
Tape length
680 m
Tape thickness
8 µm
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
16 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
102 x 105.4 x 21.5 mm
Recording technology
LTO Ultrium 3
Total storage capacity
400 GB
Country Distributor
United Kingdom 1 distributor(s)