location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Inkjet Automatic Two-sided Printing Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet Automatic Two-sided Printing Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9278A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736815932 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:46:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2010
Product end of life date
Warranty: One-year limited
Long product name HP Inkjet Automatic Two-sided Printing Accessory :
The long product name of HP Inkjet Automatic Two-sided Printing Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Inkjet Automatic Two-sided Printing Accessory
More>>>
HP Inkjet Automatic Two-sided Printing Accessory:
The official description of HP Inkjet Automatic Two-sided Printing Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP Inkjet Automatic Two-sided Printing Accessory:
This short summary of the HP Inkjet Automatic Two-sided Printing Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP Inkjet Automatic Two-sided Printing Accessory, Officejet Pro K5400, Home, 676 mm, 588 mm, 65 mm, 3.5 kg

Long summary description HP Inkjet Automatic Two-sided Printing Accessory:
This is an auto-generated long summary of HP Inkjet Automatic Two-sided Printing Accessory based on the first three specs of the first five spec groups.

HP Inkjet Automatic Two-sided Printing Accessory. Compatibility: Officejet Pro K5400

Features
Compatibility *
Officejet Pro K5400
HP segment
Home
Weight & dimensions
Width
676 mm
Depth
588 mm
Height
65 mm
Weight & dimensions
Weight
3.5 kg
Packaging data
Package width
164 mm
Package depth
145 mm
Package height
374 mm
Package weight
1.1 kg
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)