location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDGE605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDGE605
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey :
The long product name of Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GPS-enabled cycle computer
More>>>
Short summary description Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey:
This short summary of the Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin EDGE605, 5.59 cm (2.2"), 176 x 220 pixels, 15 h, -15 - 50 °C, 5.1 mm, 2.5 mm

Long summary description Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey:
This is an auto-generated long summary of Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey based on the first three specs of the first five spec groups.

Garmin EDGE605. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Battery life (max): 15 h. Width: 5.1 mm, Depth: 2.5 mm, Height: 10.9 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:17:07
Uk has collected 5 expert reviews for Garmin EDGE605 bicycle computer 5.59 cm (2.2") Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gpslodge.com
Updated:
2011-07-31 06:17:03
The Garmin Edge 705 is a great little Bike computer/GPS unit that brings data capture to a new level. With the ability to capture not only bike computer information, but to combine it with location specifics, wrapping in the wireless data capture of a...
0%
gpstracklog.com
Updated:
2011-07-31 06:17:05
The Garmin Edge 605 is one of the new mapping models in Garmins bike-centric Edge lineup.This is the first Edge unit Ive had for a hands-on review; Ive been testing it on my mountain bike for a few weeks now.Before we get into the details, lets co...
0%
about.com
Updated:
2011-07-31 06:17:06
A Winner, But Compare to Other ModelsGarmin upgrades its cycling-specific GPS line in 2008 with the introduction of new Edge 605 and Edge 705 models. The Edge 605, reviewed here, features a color screen with moving map display, an accurate, high-sensit...
Good Sharp color moving map display, Numerous GPS features to help you find your way, Keep a detailed training log without writing a thing, Wireless.
Bad Does not include a heart rate monitor (move up to the Edge 705 for that), No barometric altimeter (barometric altimeter plus GPS is more accurate than GPS alone), Need optional, $99 map of North America on SD card to get detailed roads and points of int...
Bottom line Screen, Buttons, Thumb-Stick Well DesignedGarmin Edge 605 Cycle Computer side viewPhoto © GarminWhen I reviewed the Garmin Edge 305 last year, I liked its features, but noted its simple, black and white map screen was of very limited use for navigation...
80%
toptenreviews.com
Updated:
2011-09-14 17:42:10
The Garmin Edge 605 is a combination bike GPS and cycle computer. It has the ability to read maps as well as provide data on speed, distance, time, calories burned, climb and descent information. Like other Garmin products, you must purchase a Garmin C...
Good The color interface gives you more detail in your map display and offers turnbyturn navigation...
Bad A heart rate monitor and cadence/speed sensor cannot be used with this Garmin Edge.
Bottom line Although this bike GPS lacks many of the features you can find in higher-ranked products, it still provides more than most found on the market today...
88%