location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3300 NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HCH029-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.128 GB
  • - 0.2 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Phone function
  • - 1250 mAh
  • - Grey
Long product name HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey :
The long product name of HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3300 Windows Mobile 5.0 Phone Edition PDA Phone
More>>>
Short summary description HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey:
This short summary of the HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HTC P3300 NL, 7.11 cm (2.8"), 240 x 320 pixels, LCD, 65536 colours, 0.128 GB, 0.2 GHz

Long summary description HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey:
This is an auto-generated long summary of HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey based on the first three specs of the first five spec groups.

HTC P3300 NL. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.2 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:21:54
Uk has collected 24 expert reviews for HTC P3300 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pocket-lint.com
Updated:
2011-07-31 11:21:53
HTC adds GPS to its latest phone, but is it enough to woo?...
Good GPS, slim, TomTom software, Windows Mobile 5 OS, 2 megapixel camera...
Bad No keyboard...
Bottom line The HTC P3300 is a great little phone come PDA for those wanting more than just a phone but not yet ready to go the whole hog and get something with a keyboard...
90%
asiaone.com
Updated:
2011-07-31 11:21:52
THE HTC P3300 looks familiar because it is the successor to Dopods P800W. The new device has stuck to the same thin and light form factor which doesnt really need a lot of pocket space. What has improved, though, is the use of Windows Mobile 6 operat...
0%
mobileblah.com
Updated:
2011-07-31 11:21:52
The HTC P3300, also know as HTC Artemis and O2 XDA Orbit, is one of the pocket pc devices with a broad range of connectivity features. The HTC P3300 is a pocket pc phone edition and has built-in WI-FI, Bluetooth, FM Radio and a built in GPS receiver. O...
0%
phonearena.com
Updated:
2011-07-31 11:21:52
HTC have been the largest manufacturer of smart-phones operating on a mobile Windows platform for years and are leaders in the segment with a huge share of the market. They are the manufacturer who leads the others and dictates the rules by their innov...
Good Small PPC with both GPS and WiFi, Trackball navigation, wheel and shortcuts allow for easy onehanded usage, Very good call quality...
Bad The processor should be faster for GPS device, Mediocre camera performance...
Bottom line HTC P3300 Artemis is certainly a small phone but powerful and pleasant to use. Its beautiful distinguished design includes a combination of WiFi and GPS and the multimedia player is supplemented by an FM stereo radio. A great advantage is its easy u...
85%
howardchui.com
Updated:
2011-07-31 11:21:53
HTC P3300 Review January 18th, 2007 Here’s my review of the HTC P3300 (click read more to see it). Make sure you check out additional pictures which can be found at the gallery here. Pocket PC’s hardware is very interesting to track. Back in...
80%
mobiletechreview.com
Updated:
2011-07-31 11:21:53
HTC P3300 and O2 XDA Orbit These two phones are variations of the HTC Artemis. Though they have different casings, theyre identical inside. They are Windows Mobile 5 Pocket PC phones and the HTC P3300 is sold unlocked while the XDA Orbit is offered by...
0%
pdagold.com
Updated:
2011-07-31 11:21:53
HTC P3300 is another new HTC-branded device. Its highlights include extensive communication capabilities, (cell phone, WiFi, Bluetooth), integrated GPS receiver for satellite navigation, an FM tuner, excellent display and unique controls combining a t...
0%
phonedog.com
Updated:
2011-07-31 11:21:53
The HTC P3300 is one of the latest Pocket PC’s and offers features like no other in its class. The P3300 has Windows Mobile 5 Pocket PC with AKU 3. The phone has built in GPS, Wi-Fi, GPRS and EDGE. The best part about the phone is that it comes with...
94%
Pocketnow.com
Updated:
2011-07-31 11:21:54
HTC has started selling its excellent Windows Mobile devices under its own brand. The HTC P3300 and P3600 mark a new naming scheme convention for HTC as well. The P3300 still has the cool "Artemis" code name, but under the HTC brand it is sold as t...
Good Thin, small and lightweight, Trackball scroll wheel combination, Built in SiRFStar III GPS, 802.11b/g WiFi, Bluetooth 2.0, Great battery life, Includes TomTom Navigator 6...
Bad TI OMAP850 201Mhz processor can be slow, Screen is horrible outdoors and doesnt have automatic brightness, Scroll wheel is a bit loose and flimsy, No UMTS/HSDPA, iGuidance v3 cant use its built in GPS...
Bottom line While Im a big fan of the original HTC Magicians breakthrough formfactor, the P3300 builds on the great size by shaving off some pounds, thinning down, and added some great features. I think the best part is the scroll wheel interface. It makes s...
80%
gsmarena.com
Updated:
2011-07-31 11:21:54
HTC is launching a new communicator based on the Windows Mobile 5 platform, which the German operator T-Mobile decided to adopt as a successor of the popular Compact line (HTC Magician). The new HTC P3300 features revolutionary user-control, an integrated...
0%
gpslodge.com
Updated:
2011-07-31 11:21:54
So HTC has a nice little thing going with TomTom and has pumped out what looks to be a decent Smartphone The P3300) with great navigation built in. It was announced last month, and now theres a review up on what I would hope is a trend - solid smartp...
0%
tech-faq.com
Updated:
2014-03-20 04:43:41
The HTC P3300 is one of the new mobile phone all in one units that fits in the category of pocket PC. This P3300 truly has it all and the features list would go on and on. The top features on the HTC P3300 is that it runs Windows Mobile 5 Pocket PC...
Good Delivers the Total Package- this is a winning device, has everything and performs well in all areas. ,Display- one of the best and brightest display screens I have seen. ,Looks Great- has a high quality look that is definitely sophisticated ,Onboard Mo...
Bad Could use more processing power- while it performs well, it only has a 200 MHz processor. It can easily use the 400 MHz processors that a few top pocket PCs use. ,Keyboard- no onboard keyboard ,Battery Life- while adequate, some juice would be appreci...
Bottom line this device is an all around winner and worth the money.
0%